HP logo

HP LaserJet P3005dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89073
Info modified on:
10 Jul 2023, 20:16:17
Warranty:
One-yearreturn to HP authorised service centre
Long product name HP LaserJet P3005dn 1200 x 1200 DPI A4:

Enable productivity with fast, flexible monochrome HP LaserJet printing. Accomplish more with speeds of up to 33 ppm. Enjoy easy connectivity, integrated full-featured networking, paper handling options and best print quality with true 1200 dpi.

HP LaserJet P3005dn 1200 x 1200 DPI A4:

Count on solid performance with the reliable HP LaserJet P3005 Printer series that’s built for productivity. Get more done with a fast first page out in 9.5 seconds even from Powersave mode, and speeds of up to 33 ppm. HP print cartridge technology [p1] works with the printing system to deliver professional quality business documents with true 1200 dpi at full engine speed. Easy connectivity and integrated full-featured networking [p2] mean you can share the printer without interruption.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:

HP LaserJet P3005dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:

HP LaserJet P3005dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.