Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3005dn 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P3005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3005dn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7815A#401
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14793
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:01
The date of the most recent change of this product data-sheet in Icecat.
University of California Davis (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-yearreturn to HP authorised service centre
Long product name HP LaserJet P3005dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet P3005dn 1200 x 1200 DPI A4

Enable productivity with fast, flexible monochrome HP LaserJet printing. Accomplish more with speeds of up to 33 ppm. Enjoy easy connectivity, integrated full-featured networking, paper handling options and best print quality with true 1200 dpi.
More>>>
HP LaserJet P3005dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet P3005dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Count on solid performance with the reliable HP LaserJet P3005 Printer series that’s built for productivity. Get more done with a fast first page out in 9.5 seconds even from Powersave mode, and speeds of up to 33 ppm. HP print cartridge technology [p1] works with the printing system to deliver professional quality business documents with true 1200 dpi at full engine speed. Easy connectivity and integrated full-featured networking [p2] mean you can share the printer without interruption.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P3005dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P3005dn, Laser, 1200 x 1200 DPI, A4, 600 sheets, 33 ppm, Duplex printing

Long summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P3005dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P3005dn. Print technology: Laser, Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Standard input capacity: 600 sheets, Standard output capacity: 250 sheets. Duplex printing. Network ready. Product colour: Grey

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 5e,PCL 6,PostScript 3
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Time to first page (black, normal)
9.5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Number of standard paper trays
2
Maximum number of paper trays
3
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Bond paper,Card stock,Envelopes,Labels,Plain paper,Pre-Printed,Recycled paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 / Letter (216 x 297 mm)
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Mobile printing technologies *
Apps etc. which allow users to send a print job from a smartphone or tablet to a printer via a wireless network.
Not supported
Ports & interfaces
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet,USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
80 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
600 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
425 mm
Depth *
The distance from the front to the back of something.
410 mm
Height *
The measurement of the product from head to foot or from base to top.
310 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.2 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
600 x 500 x 430 mm
Package weight
Weight of the packaged product.
20.3 kg
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
425 x 780 x 309 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 1000 x 2300 mm
Logistics data
Pallet weight
428.5 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
20 pc(s)
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Standard output capacity for transparencies
75 sheets
Product dimensions when open (LxWxD)
42.4 cm (16.7")
Size
Physical dimension.
42.4 cm (16.7")
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
51 dB
Package dimensions (W x D x H)
600.2 x 496.1 x 430 mm (23.6 x 19.5 x 16.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2301.2 mm (47.3 x 39.4 x 90.6")
Pallet weight (imperial)
427.6 kg (942.7 lbs)
Customer service details