Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3005dn 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3005dn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7815A#202
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13726
This statistic is based on the 92214 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90123 free Open Icecat users.
Info modified on: 17 Apr 2020 12:20:33
The date of the most recent change of this product data-sheet in Icecat.
University of California Davis (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-yearreturn to HP authorised service centre
Long product name HP LaserJet P3005dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet P3005dn 1200 x 1200 DPI A4

Enable productivity with fast, flexible monochrome HP LaserJet printing. Accomplish more with speeds of up to 33 ppm. Enjoy easy connectivity, integrated full-featured networking, paper handling options and best print quality with true 1200 dpi.
More>>>
HP LaserJet P3005dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet P3005dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Count on solid performance with the reliable HP LaserJet P3005 Printer series that’s built for productivity. Get more done with a fast first page out in 9.5 seconds even from Powersave mode, and speeds of up to 33 ppm. HP print cartridge technology [p1] works with the printing system to deliver professional quality business documents with true 1200 dpi at full engine speed. Easy connectivity and integrated full-featured networking [p2] mean you can share the printer without interruption.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P3005dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P3005dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P3005dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P3005dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P3005dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product colour: Gray

Printing
Colour *
The main colour of the product.
No
Print technology *
Indicates the method used to print by this product.
Laser
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Time to first page (black, normal)
9.5 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Page description languages *
PCL 5e,PCL 6,PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
The maximum paper size the device can handle, defined by ISO A-series.
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 297 mm
Paper tray media types *
Bond paper,Card stock,Envelopes,Labels,Plain paper,Pre-Printed,Recycled paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet,USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Mobile printing technologies
Apps etc. which allow users to send a print job from a smartphone or tablet to a printer via a wireless network.
Not supported
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
80 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (printing) *
600 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
425 x 780 x 309 mm
Width *
The measurement or extent of something from side to side.
425 mm
Depth *
The distance from the front to the back of something.
410 mm
Height *
The measurement of the product from head to foot or from base to top.
310 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 1000 x 2300 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.2 kg
Packaging data
Package weight
Weight of the packaged product.
20.3 kg
Logistics data
Pallet weight
428.5 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
20 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
51 dB
Standard output capacity for transparencies
75 sheets
Package dimensions (W x D x H)
600.2 x 496.1 x 430 mm (23.6 x 19.5 x 16.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2301.2 mm (47.3 x 39.4 x 90.6")
Pallet weight (imperial)
427.6 kg (942.7 lbs)
Product dimensions when open (LxWxD)
42.4 cm (16.7")
Size (imperial)
Physical dimension.
42.4 cm (16.7")
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
600 x 500 x 430 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Uk has collected 12 expert reviews for HP LaserJet P3005dn 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Nl heeft 12 proffesionele recensies verzameld voor HP LaserJet P3005dn 1200 x 1200 DPI A4. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Fr a recueilli 12 avis d’experts pour HP LaserJet P3005dn 1200 x 1200 DPI A4 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
De hat 12 Expertenmeinungen über HP LaserJet P3005dn 1200 x 1200 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Testseek ha raccolto 12 recensioni da parte di esperti per HP LaserJet P3005dn 1200 x 1200 DPI A4 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Es ha coleccionado 12 opiniones de expertos para HP LaserJet P3005dn 1200 x 1200 DPI A4 y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Dk har samlet 12 ekspertanmeldelser for HP LaserJet P3005dn 1200 x 1200 dpi A4 og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:11
Se har samlat in 12 experttester för HP LaserJet P3005dn 1200 x 1200 DPI A4 och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:29:11
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the?performance of the LaserJe...
Bottom line Yet another solid HP laser, but it’s beaten by ?rivals in virtually every key area...
50%
alphr.com
Updated:
2015-06-25 06:29:11
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the performance of the LaserJe...
Bottom line Cheap to run and yet another solid HP laser, but it's beaten by rivals in virtually every key area...
50%
goodgearguide.com.au
Updated:
2015-06-25 06:29:11
Sitting at the top of HP’s P3005 series of mono laser printers, the LaserJet P3005x is double the price of its base model counterpart. It adds a bevy of features, including more memory, an Ethernet connection and a third paper cassette. Residing at the...
Good Embedded Web server, fast print times, fantastic print quality, increased paper input capacity, automatic duplexing is standard...
Bad Expensive, no way to secure optional cassette tray...
Bottom line The LaserJet P3005x offers a huge amount of features, so it can deal with a wide range of situations where delivering good quality mono printing is important. Although the P4015n out-specs the P3005x in quality and performance at the same price, the P...
75%
Chip.de
Updated:
2015-06-25 06:29:11
Wenn es um günstige Massenabfertigung geht, hat der HP LaserJet P3005 derzeit die Nase vor. In welcher Kategorie er wie gut ist, zeigt unser Testbericht.
93%
v3.co.uk
Updated:
2015-06-25 06:29:11
Boring it may be, but this business laser is worth a second look...
60%
trustedreviews.com
Updated:
2015-06-25 06:29:11
The mono office laser printer is still one of HP's core products and the LaserJet P3005x is a fast and versatile member of its latest generation. It comes as standard with duplex capability and two paper trays, each of which can take a full, 500-sheet rea...
80%
smartson.se
Updated:
2015-06-25 06:29:11
HP LaserJet P3005 är en laserskrivare för svartvita utskrifter som får beröm av testarna för kvaliteten och hastigheten. Väljer man en mer avancerad modell blir priset lite högt.
0%
Customer service details
Array