location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 314A Yellow Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
314A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7562A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160697383 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Apr 2015
Product end of life date
Bullet Points HP 314A Yellow Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP 314 LaserJet Printing Supplies with ColorSphere Toner provide consistently sharp text and brilliant colour. With HP ColorSphere toner your printing system achieves higher gloss, with great results for both text and realistic images.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 314A Yellow Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 314A Yellow Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

314A Yellow Original LaserJet Toner Cartridge
More>>>
HP 314A Yellow Original LaserJet toner cartridge 1 pc(s):
The official description of HP 314A Yellow Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small businesses and workteams who need a fast and reliable monochrome printer with the added benefit of brilliant colour printing.
HP 314 LaserJet Printing Supplies with HP ColorSphere Toner optimise quality and reliability for fast, consistently outstanding results, enabling higher productivity and lower printing costs.

Short summary description HP 314A Yellow Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 314A Yellow Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 314A Yellow Original LaserJet Toner Cartridge, 3500 pages, Yellow, 1 pc(s)

Long summary description HP 314A Yellow Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 314A Yellow Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 314A Yellow Original LaserJet Toner Cartridge. Colour toner page yield: 3500 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP CLJ 2700/3000
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
3500 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
Q7562A
Quantity per box
1 pc(s)
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
376 x 132 x 147 mm
Package weight
1.5 kg
Logistics data
Pallet gross weight
152.5 kg
Pallet weight (EU)
152.5 kg
Products per pallet
85 pc(s)
Products per pallet (EU)
85 pc(s)
Other features
Pallet dimensions (W x D x H)
1150 x 790 x 1174 mm
Empty weight
1.1 kg
Colour
Yes
Package dimensions (WxDxH)
376 x 132 x 147 mm
Print technology
Laser printing
Pallet size (EU)
1150 x 790 x 1174 mm
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15113DK Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15112DK Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15111DK Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15110DK Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
4203120 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 314A Yellow Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[1]Using genuine HP supplies ensures availability of all HP printing features.