location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP No. 53X toner cartridge 5 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No. 53X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7553X-BN
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:16:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP No. 53X toner cartridge 5 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 7000 pages
  • - Laser printing
  • - 5 pc(s)
Long product name HP No. 53X toner cartridge 5 pc(s) Original Black :
The long product name of HP No. 53X toner cartridge 5 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 53X Black LaserJet Print Cartridge
More>>>
HP No. 53X toner cartridge 5 pc(s) Original Black:
The official description of HP No. 53X toner cartridge 5 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When productivity counts, the true value is the one that just works. Designed to keep you working without interruption, you get reliable, tried-and-true HP LaserJet printing technology with every cartridge. And you get time-saving convenience. HP Smart Printing technology sends alerts when supplies are low. Simply choose your preferred reseller and place your order through HP SureSupply. When time is money, the true value is the easy, problem-free printing of original HP.

- Exceptional quality for high-profile work. Get professional quality on important documents—fast.
- Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.
- Enjoy peace of mind with the HP Premium Protection Print Cartridge Warranty

Short summary description HP No. 53X toner cartridge 5 pc(s) Original Black:
This short summary of the HP No. 53X toner cartridge 5 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP No. 53X, 7000 pages, Black, 5 pc(s)

Long summary description HP No. 53X toner cartridge 5 pc(s) Original Black:
This is an auto-generated long summary of HP No. 53X toner cartridge 5 pc(s) Original Black based on the first three specs of the first five spec groups.

HP No. 53X. Black toner page yield: 7000 pages, Printing colours: Black, Quantity per pack: 5 pc(s)

Features
Compatibility *
HP M2727, P2024, P2015
Quantity per pack *
5 pc(s)
Black toner page yield *
7000 pages
Type *
Original
Printing colours *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
7000 pages
Operating temperature (T-T)
50 - 90 °F
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
389 x 121 x 196 mm
Other features
Colour
Yes
Non-operating relative humidity (non-condensing)
10 - 90%
Print technology
Laser printing
Weight (imperial)
1.3 kg (2.87 lbs)
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-5316 toner cartridge 1 pc(s) Black
(show image)
MSE02215316 02-21-5316 0.00
(excl. VAT)
0 (incl. VAT)