location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3000n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7534A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 29 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Warranty: One year, next day on-site limited
Long product name HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 3000n 29 ppm / 15 ppm, HP Imageret 2400, USB 2.0, Ethernet
More>>>
HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No need to sacrifice the speed, reliability and cost-efficiency you experience with your mono laser. The HP Color LaserJet 3000 printer is the ideal solution. It delivers the desktop laser functionality and fast printing speeds you’re used to, but also offers the added benefit of colour when you need it most. HP Imageret 2400 ensures great results and Colour Access Controls enable you to manage how and when colour is used.

Short summary description HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 3000n Printer, Laser, Colour, 600 x 600 DPI, A4, 29 ppm, Duplex printing

Long summary description HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 3000n Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 3000n Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
62 s
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
10850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, glossy), envelopes, labels, cardstock
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 175 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect Print Servers: TCP/IP (IP Direct Mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
533 MHz
Power
Power consumption (printing) *
409 W
Power consumption (PowerSave)
15 W
Power consumption (off)
0.5 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.2, Mac OS X v 10.1, 160 MB available hard disk space, USB port or IEEE 1284-B compliant bidirectional parallel port, CD-ROM drive
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
399 x 450 x 399 mm
Weight
27.1 kg
Dimensions (WxDxH)
413 x 510 x 430 mm
Packaging data
Package weight
30.1 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 5c, HP PCL 6, HP Postscript emulation)
Logistics data
Master (outer) cases per pallet
4 pc(s)
Layers per pallet
3 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
I/O ports
1 USB, 1 EIO
Input capacity for envelopes (primary tray)
10 sheets
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 148 x 210 to 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), executive (JIS), envelopes (DL, C5, B5)
Memory upgrade
0.512 GB
Print margin bottom (A4)
5 mm
Other features
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 built-in fonts available for both PCL and Postscript emulation, printer-matching screen fonts in TrueType format available with the software solution
Recommended media weight
Tray 1: 60 - 175; Tray 2: 60 - 120
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Windows 2000: 133 MHz processor, 64 MB RAM; Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; 220 MB available hard disk space for Windows, 1 GHz processor, 512 MB RAM (Windows Vista, check user guide for minimum hard drive space), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 port, USB 2.0 port
Printer management
HP Web Jetadmin, HP Easy Printer Care Software, HP Embedded Web Server
Acoustic power emissions
6.9 B(A)
Acoustic pressure emissions
55 dB
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
60000 pages per month
Print speed (colour, best quality, A4)
15 ppm
Print speed (black, best quality, A4)
29 ppm
Colour printing technology
HP ImageREt 2400
Paper handling
100-sheet multipurpose tray 1, 250-sheet input tray 2, optional 500-sheet paper tray 3, 250-sheet face-down output bin
Electromagnetic compatibility
CISPR 22:1993/EN 55022:1994 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995, EN 55024:1998, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Via HP Jetdirect Fast Ethernet Embedded Print Server (standard for 3000n, 3000dn, 3000dtn), Gigabit (optional), 802.11g wireless (optional), Bluetooth wireless (optional) HP Jetdirect Fast Ethernet Embedded Print Server
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
60 sheets
Driver updates
For a list of printer drivers and updated HP printer software for all supported operating systems, go to http:///support
Safety
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device), GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries
Downloadable software
Download HP Universal Print Driver Series for Windows 1.0 from http:///go/mpd4w or http:///go/universal_driver
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Windows Vista; Mac OS 9.2, Mac OS X v 10.2.8, Mac OS X v 10.3, Mac OS X v 10.4 +
Product dimensions when open (LxWxD)
39.9 cm (15.7")
Duplex supported media size
A4
Memory technology
DDR1 SO DIMM
Control panel
2-line graphical display, 4 lights (Attention, Data, Ready, Toner), 4 buttons (Help, Menu, Select, Stop), 3 navigation arrow buttons (Back, Down, Up)
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), 148 x 210 - 216 x 356 mm
Media type and capacity (tray 2)
Sheets: 250; labels: 100
Media weight (tray 2)
60 - 120 g/m2
Media weight (tray 3)
60 - 120 g/m2
Paper handling optional/input
500-sheet paper tray
Paper handling standard/input
100-sheet multipurpose tray, 250-sheet input tray
Paper handling standard/output
250-sheet face-down output bin
Security management description
Management security: SNMP v3, SSL/TLS (HTTPS); Optional network security: IPsec, 802.1x authentication; Wireless network security: Wi-Fi Protected Access (WPA), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers
Technical features
Work quickly and efficiently with a fast device that delivers black and white and colour in one. Simplify printer maintenance with HP Smart Printing technology in HP supplies and in the printer.* Experience the advantages of colour, but keep its usage in check with HP's colour access controls.
Package dimensions (W x D x H)
574 x 571.5 x 515.6 mm (22.6 x 22.5 x 20.3")
Weight (imperial)
27 kg (59.6 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
First page out (black&white, A4, ready)
11 s
First page out (black&white, letter, ready)
11 s
Package weight (imperial)
29.9 kg (66 lbs)
Print speed (black, best quality, letter)
30 ppm
Size (imperial)
39.9 cm (15.7")
Print speed (colour, best quality, letter)
15 ppm
Acoustic power emissions (ready)
53 dB
Acoustic pressure emissions bystander (ready)
39 dB
UNSPSC-code
81112201
Package dimensions (WxDxH)
575 x 570 x 516 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)