location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A430
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A436 Portable Photo Studio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7132A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780478961 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Sep 2007
Product end of life date
Bullet Points HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - Built-in display LCD
  • - USB port
Warranty: 1 year
Long product name HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A436 Portable Photo Printer + M627 Digital Camera
More>>>
HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything you need to easily take and print photos almost anywhere, without a PC. Preview and edit on 2.5-inch display, and add creative touches. Print sizes from wallet to 4 x 6-inch. Recharge batteries and view slide shows on TV, using remote.

Everything you need for beautiful HP photo prints
- Take beautiful photos, using a compact, 7 MP camera, with 3x optical zoom.
- Bypass the PC to preview, edit and print only the photos you want, using camera's 2.5-inch display.
- Your camera connects seamlessly to a matching printer for easy printing and automatic recharging of the in-camera batteries. With one dedicated place to keep your camera, it will always be charged and ready to go when you are.
- Print photos without a computer. Just set your camera on its matching printer and view your photos on the camera's image display. Make your selection, using intuitive menu options, and start printing at the touch of a button.

Fun and portable printing without a computer
- Print a 4 x 6-inch photo at home, parties or almost anywhere—in as fast as 60 seconds.
- Connect to a TV to easily browse through digital photos and video clips. You can even display a slide show of your photos. Select photos to print, or get a nine-frame video action print. Do it all, using an included remote control.
- Take this lightweight printer with you, using an easy-to-carry handle and folding paper trays.
- Get truly portable printing, no electricity needed—just use an optional rechargeable battery to print up to 75 photos per charge. Easily recharge this internal battery without having to remove it from the printer.

Get the picture you want
- Automatically get great prints at the touch of a button, without a computer. A unique, one-touch HP Photo Fix button applies HP Real Life technologies to your photos, automatically removing red-eye, sharpening photos and improving colors and brightness.
- Edit photos right from the camera, no PC or software needed. In-camera red-eye removal identifies and eliminates red-eye, so you get the photo you intended to take. Save, view or cancel changes on the spot. HP Design Gallery puts creativity at your fingertips. Apply artistic effects, tint photos to sepia, add fun borders and more—to give your photos a creative, new look—with one-touch simplicity.
- Get beautiful 4 x 6-inch photos for as little as 29 cents each, using the HP Photo Value Pack.
- Get water- and fade-resistant photos, using HP Vivera Inks and HP Advanced Photo Paper.

Short summary description HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A436 Portable Photo Studio, Inkjet, 4800 x 1200 DPI, Direct printing, Silver

Long summary description HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A436 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A436 Portable Photo Studio. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing. Product colour: Silver

Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Product colour *
Silver
Built-in display
Yes
Display
LCD
Display resolution
480 x 240 pixels
Electromagnetic compatibility
CISPR 24/EN55024; CISPR 22/EN55022 Class B; FCC Title 47 Part 15 Class B
Safety
IEC 60950: third edition: 1999; EN 60950: 2000; UL 1950/CSA22.2 No. 950, third edition: 1995; NOM 019-SFCI-1993; GB4943: 2001
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper input type
Paper tray
Maximum input capacity
20 sheets
Maximum output capacity
20 sheets
Maximum paper trays
1
Paper handling
Paper tray media types
Card stock, Photo paper
Custom media sizes
10 x 15 cm, 10 x 30 cm
Duplex print options
None
Recommended media weight
16 - 24 g/m²
Standard media sizes
4" x 6" 4" x 6.5" 4" x 8" (photo card), 4" x 12" (panorama)
Recommended media
HP Advanced Photo Paper
Paper handling standard/input
20-sheet input tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 x USB, 1 x infrared
Export file formats
JPEG
Infrared data port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
Yes
Compatible memory cards
SD
Power
Acoustic power emissions
5 B(A)
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Minimum processor
Pentium II; G3
Minimum RAM
64 MB
Minimum storage drive space
200 MB
Minimum system requirements
SVGA (800 x 600, 16-bit color); 4x CD-ROM drive; USB, Mac OS X v 10.3.9 and higher; G3 processor or compatible (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended); 150 MB available hard disk space for software installation; SVGA 800 x 600 monitor 16-bit color; 4x CD-ROM drive; USB port and USB cable (not included); Adobe Acrobat Reader 5 or higher recommended; QuickTime 7.0.3 or higher; any Web browser
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
59 - 95 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Recommended operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Width
227 mm
Depth
230 mm
Height
170 mm
Weight
2.64 kg
Maximum dimensions (W x D x H)
227 x 230 x 170 mm
Packaging data
AC adapter included
Yes
Battery included
No
Manual
Yes
Packaging data
Quick start guide
Yes
Warranty card
Yes
Bundled software
HP Photosmart
Package weight
2.5 kg
Logistics data
Pallet gross weight
646.5 kg
Master (outer) cases per pallet
25 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
250 pc(s)
Products per pallet (EU)
25 pc(s)
Other features
Dimensions (WxDxH)
226 x 230 x 170 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Mac compatibility
Yes
Compatible ink types, supplies
Dye-based
Package dimensions (WxDxH)
260 x 170 x 219 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2347 mm
Standard input trays
1
Compatible operating systems
Windows 98/2000/Me/XP; Mac OS X v 10.3.9 +
Camera resolution
3072 x 2304 pixels
Focus
Normal; macro
Lens system
f2.8 - f4.7 HP Precision
Zoom capability
24x (3x optical; 8x digital)
Network ready
No
Wireless technology
Bluetooth
Control panel
Power, Save, Photo Fix, Print, Menu/OK, Zoom, Cancel and TV (TV remote viewing)
Print quality (colour, best quality)
4800 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Technical features
HP Adaptive Lighting, HP Auto Red-eye Removal
Print head
1 (cyan, magenta, yellow)
Paper handling standard/output
20-sheet output tray
Automatic paper sensor
No
Product dimensions when open (LxWxD)
22.6 cm (8.9")
Camera phone
No
Exifprint supported
Yes, Version 2.2
Size (imperial)
22.6 cm (8.9")
Maximum input capacity (photo paper)
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum print length (imperial)
12 in
Maximum print length
305 m
Media handling
Sheetfeed
Media sizes supported (imperial)
4 x 6 in, 4 x 6.5 in, 4 x 8-in photo card, 4 x 12-in panorama
Media weights by paper path
60 to 90 g/m2; HP photo papers: up to 280 g/m2
Package dimensions (W x D x H)
259.1 x 170.2 x 218.4 mm (10.2 x 6.7 x 8.6")
Package weight (imperial)
2.49 kg (5.5 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2336.8 mm (48 x 40 x 92")
Pallet weight (imperial)
645.1 kg (1422.3 lbs)
Photo proofsheets supported
No
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 99 sec (with border, direct connect), as fast as 110 sec (borderless, direct connect) As fast as 60 sec (with border, direct connect), as fast as 68 sec (borderless, direct connect)
Printer features
Color photo printing
Recommended media weight (imperial)
16 to 24 lb; HP photo papers: up to 75 lb
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 20 cards
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Weight (imperial)
5.8 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
JetDirect Compatible Products
No
Fade-resistance (archivability, dye ink)
60 year(s)
Maximum output capacity (photo paper)
20 sheets
Pallet size (EU)
1200 x 800 x 2347 mm