location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A710
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A717 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7102A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780515949 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2008
Product end of life date
Bullet Points HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - LCD
Warranty: Standard one-year limited hardware
Long product name HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart A710 Printer series (Q7102A) / HP Thermal Inkjet / 4800 x 1200 / 600 colour ink nozzles
More>>>
HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart A717 Compact Photo Printer is designed for people who want the convenience of being able to store as many as 4000 photos, and to view, edit and print instant-drying, full size 13 x 18 cm photos – without a PC.

Features

- Save up to 4000 photos on your printer for easy viewing, sharing and printing.
- Get brilliant prints from passport size to 13 x 18 cm – with HP Photo Fix button.
- Print instant-drying, water-resistant photos. (Only when printed using HP Advanced Photo Paper.)

Short summary description HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A717 Compact Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A717 Compact Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print head nozzles
600
Print speed (colour photo, best quality) on photo paper
98 ppm
Features
Market positioning *
Home & office
Display
LCD
Electromagnetic compatibility
CISPR 24/EN55024; CISPR 22/EN55022 Class B; FCC Title 47 Part 15 Class B
Safety
IEC 60950: edition -3: 1999; EN 60950: 2000; UL 1950/CSA22.2 No. 950, edition -3: 1995; NOM 019-SFCI-1993; GB4943: 2001
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Maximum input capacity
20 sheets
Maximum input capacity for cards
20
Maximum output capacity
20 sheets
Maximum paper trays
1
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
Index card
Custom media sizes
10 x 15 cm, 10 x 30 cm, 13 x 18 cm
Duplex print options
No
Paper handling
20-sheet 13 x 18 cm photo paper tray, 20-sheet output tray
Recommended media weight
HP pho- papers ~ 280
Standard media sizes
10 x 15 cm, 10 x 30 cm, 13 x 18 cm
Recommended media
HP Advanced Photo Paper: 10 x 15 cm & 13 x 18 cm
Paper handling standard/input
20-sheet input tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
I/O ports
- USB (USB 2.0) - memory card slots
Performance
Internal memory
96 MB
Internal storage capacity
4 GB
Power
Power consumption (printing) *
32 W
Acoustic power emissions
5.5 B(A)
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Minimum processor
Pentium II ~
Minimum RAM
64 MB
Minimum storage drive space
200 MB
Minimum system requirements
- SVGA 800x600, 16-bit colour (monitor) - 4x CD-ROM drive - USB, Mac OS X v10.3.9 and higher; G3 processor or compatible; 128 MB RAM; 150 MB available hard disk space for software installation; SVGA 800 x 600 monitor with 16-bit colour; HP Memories Disc Creator Software, requires CD writer and 700 MB of hard disk space
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating temperature (T-T)
32 - 113 °F
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Recommended operating temperature range (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Weight
1.57 kg
Maximum dimensions (W x D x H)
252 x 231 x 174 mm
Dimensions with trays up
252 x 118 x 126 mm
Packaging data
Bundled software
HP Photosmart Essential HP Photosmart Premier
Package weight
2.5 kg
Logistics data
Pallet gross weight
681.5 kg
Master (outer) cases per pallet
24 pc(s)
Layers per pallet
11 pc(s)
Products per pallet
264 pc(s)
Logistics data
Products per pallet (EU)
190 pc(s)
Other features
Processor frequency
192 MHz
Dimensions (WxDxH)
252 x 231 x 174 mm
Video out
Yes
Connectivity technology
Wired
Power requirements
120 VAC, 60 Hz, 0.6 amp; 110 ~ 240 VAC, 50/60 Hz, 0.8 amp
Mac compatibility
Yes
Acoustic pressure emissions
55 dB
Compatible ink types, supplies
Dye-based
Control panel
9 front-panel buttons (On, Save, Photo Fix & Rotate, Delete, Menu, Print, Cancel, Select, Zoom)
Package dimensions (WxDxH)
300 x 165 x 211 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2448 mm
Power supply type
External, optional internal Lithium-Ion battery (not included, sold separately)
Print quality (colour, best quality)
4800 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Standard input trays
1
Technical features
4.0 GB internal memory holds up to 4000 photos. PictBridge port; memory card slots for all major formats; iPod compatible; optional Bluetooth Print 10 x 15 cm photos in as fast 39 seconds. Instant-drying, smudge- and water-resistant prints with HP Advance
Paper handling standard/output
20-sheet output tray
Compatible operating systems
Windows 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64 Edition; Mac OS X v10.3.9 ~
Automatic paper sensor
No
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer and PC Adapter Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum print length (imperial)
12 in
Maximum print length
305 m
Media handling
Sheetfeed
Media sizes supported (imperial)
4 x 6 in, 4 x 6.5 in, 4 x 8-in photo card, 4 x 12-in panorama, 5 x 7 in
Media weights by paper path
60 to 90 g/m2, HP photo papers up to 280 g/m2
Package dimensions (W x D x H)
299.7 x 165.1 x 210.8 mm (11.8 x 6.5 x 8.3")
Package weight (imperial)
2.49 kg (5.5 lbs)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2448.6 mm (47.2 x 39.4 x 96.4")
Pallet weight (imperial)
680.1 kg (1499.3 lbs)
Photo proofsheets supported
No
Print head
1 (cyan, magenta, yellow)
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 98 sec (with border, direct connect) As fast as 53 sec (with border, direct connect)
Printer features
Color photo printing
Product dimensions when open (LxWxD)
25.1 cm (9.9")
Recommended media weight (imperial)
16 to 24 lb, HP photo papers up to 75 lb
Size (imperial)
25.1 cm (9.9")
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 20 cards
SureSupply supported
Yes
Vivera inks supported
Yes
Weight (imperial)
3.5 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
Network ready
No
Maximum output capacity (photo paper)
20 sheets
Page yield identifier
PS717
Pallet size (EU)
1200 x 800 x 2337 mm
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 39 sec (with border, direct connect)
Print speed (colour, draft quality, letter)
>39s (with border, direct connect)
Standard input capacity for cards
Up to 20 cards
Wireless technology
Bluetooth
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 08:52:41
Uk has collected 2 expert reviews for HP Photosmart A717 Compact photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whatdigitalcamera.com
Updated:
2015-03-04 08:52:41
ukThe HP A717 is the latest in a long line of mini printers from HP. Versatility is a strong point, with support for all the main digital camera memory card types, as well as PictBridge and PC-tethered printing. A Bluetooth wireless adaptor...
Good Compact, Quiet, Versatile...
Bad Print quality...
83%
Country Distributor
United Kingdom 1 distributor(s)