location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A516 Compact photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A516 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7021A#UUS#*BNDL
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A516 Compact photo printer :
The long product name of HP Photosmart A516 Compact photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get easy, on-the-go photo printing from passport-size to 10 x 15 cm. This compact printer is great fun wherever you take it. Print directly from PictBridge-enabled cameras and memory cards [p1] - no PC needed.
More>>>
HP Photosmart A516 Compact photo printer:
The official description of HP Photosmart A516 Compact photo printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take this stylish, compact printer wherever you go and print high-quality photos from passport size to 10 x 15 cm snapshots. Print directly from PictBridge-enabled cameras and memory cards [p1] - no PC needed - and get instant-drying, smudge-resistant [p2] photos you can handle straight from the printer. View and select photos via the 3.8 cm display – all without having to connect to a PC.

Short summary description HP Photosmart A516 Compact photo printer:
This short summary of the HP Photosmart A516 Compact photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A516 Compact Photo Printer

Long summary description HP Photosmart A516 Compact photo printer:
This is an auto-generated long summary of HP Photosmart A516 Compact photo printer based on the first three specs of the first five spec groups.

HP Photosmart A516 Compact Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:30
Uk has collected 4 expert reviews for HP Photosmart A516 Compact photo printer and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2017-03-01 08:06:30
Published in...
92%
pcmag.com
Updated:
2017-03-01 08:06:30
You wouldnt know it from the model number, but the HP Photosmart A516 Compact Photo Printer ($99.99 direct) is a direct descendant of last years HP Photosmart 385 GoGo Printer. HP has changed its naming scheme, but the resemblance was obvious the i...
Good True photo quality. LCD for previewing photos. Water-resistant output. Prints panoramas at 4 by 12 inches.
Bad LCD is small by todays standards. Cant adjust LCD angle for better viewing.
Bottom line The HP Photosmart A516 prints nearly waterproof output at true photo quality—whether printing from cameras, memory cards, or computers, and at sizes up to 4- by 12-inch panoramas...
80%