Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6998A output stacker 1600 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6998A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6998A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780555266
Category
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95331
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 14 Mar 2020 10:10:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HP Q6998A output stacker 1600 sheets :
The short editorial description of HP Q6998A output stacker 1600 sheets

1600 sheet, 54 kg, White, Black
More>>>
HP Q6998A output stacker 1600 sheets:
The official marketing text of HP Q6998A output stacker 1600 sheets as supplied by the manufacturer

Get a maximum output capacity in three bins and retrieve jobs less frequently with this output accessory.

- Save time - streamline workflow processes with automatic job stapling. Staple up to 50 pages per document with a single corner staple or multiple side staples.
- The intelligent function-separator capability of this output accessory enables efficient department workflows. Walk-up copy, print, and fax jobs are sent to different output trays for ease of collection. All bins also support offset sorting.
- Increase output capacity, sort jobs, and eliminate time-consuming manual processes with this accessory. Staple up to 50 pages per document.

Short summary description HP Q6998A output stacker 1600 sheets:
This short summary of the HP Q6998A output stacker 1600 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6998A, 1600 sheets, 50 sheets, 635 mm, 616 mm, 1104.9 mm, 54 kg

Long summary description HP Q6998A output stacker 1600 sheets:
This is an auto-generated long summary of HP Q6998A output stacker 1600 sheets based on the first three specs of the first five spec groups.

HP Q6998A. Maximum capacity: 1600 sheets, Stapling capacity: 50 sheets. Width: 635 mm, Depth: 616 mm, Height: 1104.9 mm

Features
Maximum capacity
Maximum number of sheets.
1600 sheets
Stapling capacity
The stapling capacity states the maximum number of sheets of 80 g/m2 that can be stapled.
50 sheets
Stapler
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
635 mm
Depth
The distance from the front to the back of something.
616 mm
Height
The measurement of the product from head to foot or from base to top.
1104.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
54 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)
Customer service details
X