Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200ps large format printer Thermal inkjet Colour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3200ps
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6721A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420139027 show
Category
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86809
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 28 Nov 2020 03:37:14
The date of the most recent change of this product data-sheet in Icecat.
HP Designjet Z3200 Photo Printer series datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name HP Designjet Z3200ps large format printer Thermal inkjet Colour :
The short editorial description of HP Designjet Z3200ps large format printer Thermal inkjet Colour

Designjet Z3200ps, 44", 256MB, 80GB HDD, A0, USB 2.0, Gigabit Ethernet, 86kg
More>>>
HP Designjet Z3200ps large format printer Thermal inkjet Colour:
The official marketing text of HP Designjet Z3200ps large format printer Thermal inkjet Colour as supplied by the manufacturer

This 12-ink HP Designjet, with new HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in black-and-white and colour. HP DreamColor Technologies with embedded spectrophotometer enable easy calibration and profiling.

Produce gallery-quality black-and-white, color prints
- 200 years print permanence;
- Beautiful black-and-white prints have smooth transitions, true neutral grays—HP Quad-black ink set.
Get superior gloss uniformity and minimize bronzing on most glossy photo papers—HP Gloss Enhancer.
An expanded color gamut achieves 95% PANTONE coverage enabled by chromatic red ink.
Over 50 HP papers, including photo, fine art, coated, and display-graphic printing materials.

Easily calibrate and profile with HP DreamColor Technologies
- Calibration and profiling are made simple with HP DreamColor Technologies, embedded spectrophotometer;
- Simplify workflows—easily access, create, and share paper presets10 using the enhanced HP Color Center;
- Create a customized PANTONE simulation swatchbook8 with HP Professional PANTONE Emulation;
- More options for profiling and calibration with the HP Advanced Profiling Solution;
- Go to the HP Knowledge Center for answers, control color settings with Adobe Photoshop CS3.

Enables productive operation, great ink efficiency
- Expect always-on quality—proactive automatic servicing routines result in great ink efficiency;
- Optical Drop Detector (ODD) prevents nozzle clogging—and, as a result, printing errors and media waste;
- Rich, dark blacks on matte and glossy papers—no need to swap cartridges;
- HP Embedded Web Server, print previews, and other efficiency-enhancing features;
- Embedded TIFF, JPEG, and Adobe PS3/PDF RIP—enables direct job submission, queuing, nesting.

Short summary description HP Designjet Z3200ps large format printer Thermal inkjet Colour:
This short summary of the HP Designjet Z3200ps large format printer Thermal inkjet Colour data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3200ps, Thermal inkjet, PCL 3,PDF 1.6,PostScript 3, Blue, Gloss enhancer, Green, Grey, Light Cyan, Light grey, Light magenta, Magenta, Matte black,..., 12.4 min/p, JPG,TIFF, Roll

Long summary description HP Designjet Z3200ps large format printer Thermal inkjet Colour:
This is an auto-generated long summary of HP Designjet Z3200ps large format printer Thermal inkjet Colour based on the first three specs of the first five spec groups.

HP Designjet Z3200ps. Print technology: Thermal inkjet, Page description languages: PCL 3,PDF 1.6,PostScript 3, Printing colours: Blue, Gloss enhancer, Green, Grey, Light Cyan, Light grey, Light magenta, Magenta, Matte black,.... Scan file formats: JPG,TIFF. Paper tray media types: Roll, ISO A-series sizes (A0...A9): A0,A1,A2,A3,A4, Maximum roll length: 91.4 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T. Dimensions (WxDxH): 1770 x 690 x 1047 mm, Weight: 86 kg

Printing
Print technology *
Indicates the method used to print by this product.
Thermal inkjet
Colour *
The main colour of the product.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
12
Page description languages *
PCL 3,PDF 1.6,PostScript 3
Printing colours *
The colours that can be produced by the printer.
Blue, Gloss enhancer, Green, Grey, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
Print speed (normal quality)
12.4 min/p
Scanning
Scan file formats
JPG,TIFF
Paper handling
Paper tray media types *
Roll
ISO A-series sizes (A0...A9)
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A0,A1,A2,A3,A4
Maximum roll length
91.4 m
Maximum roll diameter
The maximum size of roll that can be used, measured by the diameter which is the distance from one side to the other with a straight line passing through the centre of the roll.
13.5 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Ports & interfaces
USB connector
What type of USB connector is built into the device.
USB Type-A
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10/100/1000Base-T
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1770 x 690 x 1047 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
86 kg
Packaging data
Drivers included
Yes
Other features
Minimum system requirements
Windows XP/Vista/7; Windows Server 2008/2008 R2/2003; Mac X 10.4/10.5/10.6/10.7; Citrix XenApp/XenServer
Glossy paper
Yes
Coated paper
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Uk has collected 4 expert reviews for HP Designjet Z3200ps large format printer Thermal inkjet Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Nl heeft 4 proffesionele recensies voor HP Designjet Z3200ps grootformaat-printer Thermische inkjet Kleur verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Fr a recueilli 4 avis d’experts pour HP Designjet Z3200ps imprimante grand format A jet d'encre thermique Couleur mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
De hat 4 Expertenmeinungen für HP Designjet Z3200ps Großformatdrucker Thermal inkjet Farbe zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Testseek ha raccolto 4 recensioni d aparte di esperti per HP Designjet Z3200ps stampante grandi formati Getto termico d'inchiostro A colori ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Es ha coleccionado 4 opiniones de expertos para HP Designjet Z3200ps impresora de gran formato Inyección de tinta térmica Color pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Dk har samlet 4 ekspertanmeldelser for HP Designjet Z3200ps storformat printer Termisk inkjet Farve men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:12
Se har samlat in 4 experttester för HP Designjet Z3200ps storformatskrivare Termisk bläckstråle Färg men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
focus-numerique.fr
Updated:
2017-03-01 08:08:12
Bienvenue dans l'univers des traceurs grands formats professionnels.Nous inaugurons cette nouvelle série de tests avec la redoutable HP Designjet série Z3200 qui existe en deux formats (610 mm de large et 1118 mm de large), et utilise un jeu de 12 encr...
Bottom line La HP Z3200 ne s'adresse évidemment pas à tous les publics. Son prix, sa taille et le fait qu'elle n'accepte aucun papier inférieur au A3 la réserve d'emblée aux professionnels, aux laboratoires ou à quelques clubs photo qui souhaitent proposer des tir...
0%
popphoto.com
Updated:
2017-03-01 08:08:12
Like the megapixel race among digital cameras, the color gamut race among inkjet printers is surging. Case in point: the next-generation HP Designjet Z3200 ($3,300, street, for the 24-inch model; $5,325 for the 44-inch). This big pro printer offers bet...
0%
asiaone.com
Updated:
2017-03-01 08:08:12
PAPER quality and the differences between the colour systems of different computers and printers can affect the colour quality of a printed image.A background tone that is orange on screen may appear yellow in print.Humidity can skew print results too...
Bottom line Track print costs and ensure colour consistency with this large format printer...
0%
Country Distributor
Österreich 2 distributor(s)
Deutschland 2 distributor(s)