location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 60-in Media Bin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 60-in Media Bin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6714A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612392179115 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 00:07:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP DesignJet 60-in Media Bin :
The long product name of HP DesignJet 60-in Media Bin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q6714A, Designjet 60-in Media Bin
More>>>
HP DesignJet 60-in Media Bin:
The official description of HP DesignJet 60-in Media Bin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 60-inch Media Bin lets you place your Designjet printer for optimum access and collects work of various sizes right at the printer, freeing valuable desk or storage space.
- Avoid damaging, wrinkling, or creasing print output.
- Safely and cleanly collects all sizes and weights of printable media supported by HP Designjet Z6100 60-inch series printers, including: HP canvas, photo paper, and vellum.
- Save space with this easy-to-install media bin accessory that collects your high-impact Designjet output while it prints.

Short summary description HP DesignJet 60-in Media Bin:
This short summary of the HP DesignJet 60-in Media Bin data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 60-in Media Bin, Multimedia cart, Black, Grey, Printer, 475 mm, 1730 mm, 610 mm

Long summary description HP DesignJet 60-in Media Bin:
This is an auto-generated long summary of HP DesignJet 60-in Media Bin based on the first three specs of the first five spec groups.

HP DesignJet 60-in Media Bin. Type: Multimedia cart, Product colour: Black, Grey, Recommended usage: Printer. Height: 475 mm, Width: 1730 mm, Depth: 610 mm. Package weight: 4 kg

Features
Product colour
Black, Grey
Recommended usage
Printer
Type *
Multimedia cart
Weight & dimensions
Height
475 mm
Width
1730 mm
Weight & dimensions
Depth
610 mm
Weight
2.71 kg
Packaging data
Package weight
4 kg
Logistics data
Harmonized System (HS) code
94031098
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)