location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 10000s Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 10000s Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6693A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780668799 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2009
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 10000s Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grow your business by offering greater variety with this 104-inch Designjet. Out-of-the-box sophisticated media handling capabilities enable double-sided printing and mesh printing without a liner, streamlining processes for higher productivity.
  • - Impress customers with super-wide, durable signage that looks great. See vivid colors with 720 x 720 dpi printing. Plus, HP low-solvent inks enable a wider color gamut and produce images that last up to three years without lamination.[6]
  • - Raise productivity with this HP Designjet, including sophisticated media handling, super heavy-duty take-up reel, optional high-speed dryer,[4]1000 ml cartridges, speeds up to 322 ft²/hr at 720 x 360 dpi, and rolls supporting weights up to 242 pounds.
Warranty: Printer: one-year warranty; printheads: one-year warranty
Long product name HP DesignJet 10000s Printer :
The long product name of HP DesignJet 10000s Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet 10000s Printer
More>>>
HP DesignJet 10000s Printer:
The official description of HP DesignJet 10000s Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Base model: print speed of up to 30 m2/h, 720 x 720 dpi resolution, heavy-duty take-up reel for media weighing up to 110kg, dual-roll and double-sided printing, mesh printing without a liner, 6 x 1000 ml cartridges
Expand your business with the high-quality super-wide 104-inch HP Designjet 10000s Printer. Increase sales with new services and offerings, and increase revenue with media handling tools that enhance productivity and easy-to-use supplies.

Short summary description HP DesignJet 10000s Printer:
This short summary of the HP DesignJet 10000s Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 10000s Printer

Long summary description HP DesignJet 10000s Printer:
This is an auto-generated long summary of HP DesignJet 10000s Printer based on the first three specs of the first five spec groups.

HP DesignJet 10000s Printer

Boost business with high-quality 104-inch signage

Impress customers with new, durable high-quality super-wide—104-inch—applications.
High productivity and printing on uncoated media for lower running costs and a greater ROI
Expand your reach with digital technology—this HP Designjet is your answer to shorter print runs.

Super-wide, durable signage with vivid colors

Wow your clients with high-quality color output that shines bright.
HP low-solvent inks—excellent durability without lamination on low-cost, uncoated media.
Premium image quality[6]—HP printing materials designed with HP low-solvent inks.

High-power productivity tool

Heavy-duty HP printheads and HP supplies for maximum productivity.
HP's super heavy-duty take-up reel supports rolls weighing up to 242 pounds.
HP Smart printing technology[1] makes HP low-solvent printing supplies easy to use and manage.
Dry signs quickly and safely[7] with the easy-to-operate HP Designjet 104-inch High Speed Dryer.[4]

Disclaimer HP DesignJet 10000s Printer:
Disclaimer

[1]Using genuine HP supplies ensures availability of all HP printing features.
[4]This dryer is available as an optional (not included, sold separately) accessory with the HP Designjet 10000s Printer. A dryer is required when printing at high speeds and using the automatic take-up reel to roll up output, and when prints need to be manipulated immediately. This dryer requires a 230 V circuit.