location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 90r Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 90r Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6656B
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160856896 show
Category
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 16:28:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2009
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 90r Printer :
  • - For creative professionals who need a superior color experience, HP delivers with Professional Color technologies, HP Vivera inks, and HP paper that work in sync to produce rich, vibrant colors and extraordinary, fade-resistant¹ image quality.
  • - Focus on your creativity with this easy—yet high-performance—printer. It has fast print speeds at 4 mpp, optimized drivers supporting the most current Mac and Windows operating systems, and media-handling capabilities that enhance productivity.
  • - Let your talent be the focus with features that eliminate the need to reprint and that were designed to be convenient, saving valuable time. Plus, this printer's cost-effective supplies and low purchase price make good business sense.
Warranty: One-year, next business day on-site warranty
Long product name HP DesignJet 90r Printer :
The short editorial description of HP DesignJet 90r Printer

DesignJet 90r Printer
More>>>
HP DesignJet 90r Printer:
The official marketing text of HP DesignJet 90r Printer as supplied by the manufacturer

HP Designjet 90r Printer, as Q6656A plus roll feed, automatic cutter and spindle assembly
Let your creativity flourish with the six-colour, A2+ size HP Designjet 90. HP Professional Color Technologies deliver consistent colour output while HP Vivera Inks and select HP photo papers provide exceptional fade resistance[1].

Short summary description HP DesignJet 90r Printer:
This short summary of the HP DesignJet 90r Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 90r Printer

Long summary description HP DesignJet 90r Printer:
This is an auto-generated long summary of HP DesignJet 90r Printer based on the first three specs of the first five spec groups.

HP DesignJet 90r Printer

Enjoy consistent colour output and long-lasting images for more effective and creative results.

For creative professionals needing a superior colour experience, HP delivers with Professional Color Technologies, HP Vivera Inks, and HP Photo Paper that work together to produce rich colours and extraordinary image quality.

Enhance your creativity with this printer’s high performance and ease-of-use features.

Focus on your creativity with this easy-to-use, high-performance printer. Optimised drivers support the most current Mac and Windows® operating systems and flexible media-handling capabilities enhance productivity.

Meet both your creative and business needs while saving time and money with this efficient printer.

Let your talent be the focus. Enjoy fast print speeds at 4 mpp and features that are designed to be convenient, saving you valuable time. Plus, this printer´s cost-effective supplies and low purchase price make good business sense.

Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:19:57
Uk has collected 4 expert reviews for HP DesignJet 90r Printer and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2015-06-25 06:46:29
large format printing for professionals: Although there are several colour printers on the market for run-of-the-mill document and photo reproduction, that will produce good quality and colour authenticity, professional photographers and graphic designers...
0%
trustedreviews.com
Updated:
2015-01-04 01:19:57
If you have a need to print pages larger than A4, but not as big as traditional wide-format printers, the DesignJet 90r could be just what you're looking for. Aimed at the graphics professional, it can print at sizes up to A2+, while still sitting on a de...
70%
shutterbug.com
Updated:
2015-06-25 06:46:29
HP includes profiles for all of their supported paper types, including photo gloss, semigloss, matte, coated, transparency, and satin finishes, all in different quality levels, which reflect the print quality settings available in the HP driver. If you...
0%
Disclaimer HP DesignJet 90r Printer:
Disclaimer

[1] Wilhelm Imaging Research, Inc concluded that prints made with HP 85 Ink Cartridges and HP Premium Plus Photo Papers may be displayed indoors under glass for 82 years before noticeable fading and staining occur (see www.wilhelm-research.com)