location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Durable Display Film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Durable Display Film
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6620A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160592862 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Apr 2011
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Durable Display Film :
The long product name of HP Durable Display Film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Durable Display Film - 205 g/m², Matte, White
More>>>
HP Durable Display Film:
The official description of HP Durable Display Film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Durable Display Film is an opaque, white inkjet-compatible coated PET film with a matt finish, designed for pop-up display and roll-up indoor presentation systems. Resistant to stress from rolling and unrolling, which ensures long life;
- HP Durable Display Film provides quick and easy-to-produce displays with a great durability, making it suited for a wide range of applications. Water-resistant with UV inks;
- HP Durable Display Film produces vivid, fade-resistant POP retail displays when used with UV ink supplies;
- HP Durable Display Film comes with a build-in non-transmissive backside eliminating the need for back lamination, enabling print service providers to quickly and easily produce eye-catching POP retail displays, while saving time and money.

Short summary description HP Durable Display Film:
This short summary of the HP Durable Display Film data-sheet is auto-generated and uses the product title and the first six key specs.

HP Durable Display Film, Matte, 205 g/m², Germany, 15 - 30 °C, 20 - 70%, 970 x 135 x 145 mm

Long summary description HP Durable Display Film:
This is an auto-generated long summary of HP Durable Display Film based on the first three specs of the first five spec groups.

HP Durable Display Film. Finish type: Matte, Media weight: 205 g/m², Country of origin: Germany. Package dimensions (WxDxH): 970 x 135 x 145 mm, Package weight: 3.91 kg

Features
Finish type
Matte
Media weight
205 g/m²
Country of origin
Germany
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Packaging data
Package dimensions (WxDxH)
970 x 135 x 145 mm
Package weight
3.91 kg