Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6583A photo paper Brown,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6583A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6583A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160268637
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97615
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 12 Feb 2020 03:51:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q6583A photo paper Brown,White :
The short editorial description of HP Q6583A photo paper Brown,White

1524 mm x 30.5 m, 200 g/m2, Semi-gloss
More>>>
HP Q6583A photo paper Brown,White:
The official marketing text of HP Q6583A photo paper Brown,White as supplied by the manufacturer

Deliver images that get attention. See deeper blacks, more vivid colours and an improved semi-gloss texture on this economical paper. Enable unattended printing with jumbo rolls. And enjoy instant-dry performance and durable, long-lasting prints.

Short summary description HP Q6583A photo paper Brown,White:
This short summary of the HP Q6583A photo paper Brown,White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6583A, Brown,White, 15 - 30 °C, 18 - 30 °C, 15 - 80%, 35 - 65%, 1575 x 152 x 152 mm

Long summary description HP Q6583A photo paper Brown,White:
This is an auto-generated long summary of HP Q6583A photo paper Brown,White based on the first three specs of the first five spec groups.

HP Q6583A. Product colour: Brown,White. Package dimensions (WxDxH): 1575 x 152 x 152 mm, Package weight: 9.85 kg. Media sheets per package: 1 sheets, Size: 152.4 cm (60")

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Brown,White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
18 - 30 °C
Operating relative humidity (H-H)
15 - 80%
Operational conditions
Storage relative humidity (H-H)
35 - 65%
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1575 x 152 x 152 mm
Package weight
Weight of the packaged product.
9.85 kg
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
1 sheets
Size
Physical dimension.
152.4 cm (60")
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X