Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6578A photo paper Brown, White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6578A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6578A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013832 show
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112043
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:26:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q6578A photo paper Brown, White :
The short editorial description of HP Q6578A photo paper Brown, White

1524 mm x 30.5 m, 190 g/m2, Gloss
More>>>
HP Q6578A photo paper Brown, White:
The official marketing text of HP Q6578A photo paper Brown, White as supplied by the manufacturer

HP Universal Instant-dry Gloss Photo Paper is a low cost, porous glossy instant dry photo media that is economical choice for presentation graphics, displays and color presentations. The HP Designjet printing solution - printer, ink supplies and media - is custom engineered, tested and guaranteed to provide consistent, exceptional-quality results, every time.

Short summary description HP Q6578A photo paper Brown, White:
This short summary of the HP Q6578A photo paper Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6578A, Brown, White, 2 year(s), 15 - 30 °C, 18 - 30 °C, 15 - 80%, 35 - 65%

Long summary description HP Q6578A photo paper Brown, White:
This is an auto-generated long summary of HP Q6578A photo paper Brown, White based on the first three specs of the first five spec groups.

HP Q6578A. Product colour: Brown, White, Printing material shelf life: 2 year(s). Package dimensions (WxDxH): 1575 x 152 x 152 mm, Package weight: 9.85 kg. Size (imperial): 152.4 cm (60")

Features
Product colour
Brown, White
Printing material shelf life
2 year(s)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
15 - 80%
Operational conditions
Storage relative humidity (H-H)
35 - 65%
Packaging data
Package dimensions (WxDxH)
1575 x 152 x 152 mm
Package weight
9.85 kg
Other features
Size (imperial)
152.4 cm (60")
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)