location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 3800n Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3800n Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5982A#437
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:58:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Free telephone support during the productperiod; HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years (optional); HP service agreement (optional)One-year, next day, on-site limited
Long product name HP Color LaserJet 3800n Printer :
The short editorial description of HP Color LaserJet 3800n Printer

HP Color LaserJet 3800n Printer
More>>>
HP Color LaserJet 3800n Printer:
The official marketing text of HP Color LaserJet 3800n Printer as supplied by the manufacturer

Colour your ideas and produce high-impact marketing communications with the help of the HP Color LaserJet 3800 Printer series. See brilliant colour, realistic images and excellent photo quality for business with HP Imageret 3600 colour technology and HP ColorSphere Toner. High-performance capabilities, including fast speeds up to 21 ppm in colour and mono, and full-feature networking[p1], enable workteams to be more efficient. And you can always rely on HP’s built-in simplicity and reliability.

Features

Short summary description HP Color LaserJet 3800n Printer:
This short summary of the HP Color LaserJet 3800n Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 3800n Printer

Long summary description HP Color LaserJet 3800n Printer:
This is an auto-generated long summary of HP Color LaserJet 3800n Printer based on the first three specs of the first five spec groups.

HP Color LaserJet 3800n Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:41:00
Uk has collected 2 expert reviews for HP Color LaserJet 3800n Printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:32:04
The HP Color LaserJet 3800n looks identical to the cheaper Color LaserJet 3600n, but it has a faster processor and more memory inside. Its also a true PCL printer and supports PostScript emulation, instead of relying on your PCs processing power to p...
Good Competitive Cost, Good design, Good paper handling, Fast Printing...
Bad Some text character problems The Final Word This models small footprint, decent paper handling, and competitive costs per page make it worth a look. And it prints text faster than its less-expensive sibling does.
Bottom line This models small footprint, decent paper handling, and competitive costs per page make it worth a look. And it prints text faster than its less-expensive sibling does.
70%