location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1020 Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1020 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5911A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160710266 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1020 Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB Built-in processor 234 MHz
Warranty: Service & support options: HP websites (hp.com, etc.), HP Customer Support Centre, HP product repair services, HP Support Assistant CD-ROM, HP Care Pack
Long product name HP LaserJet 1020 Printer 600 x 600 DPI A4 :
The long product name of HP LaserJet 1020 Printer 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The HP LaserJet 1020 Printer, an excellent laser printer for the cost-conscious user, delivers high-quality LaserJet printing in a compact size, and at a price you can afford.
More>>>
HP LaserJet 1020 Printer 600 x 600 DPI A4:
The official description of HP LaserJet 1020 Printer 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 1020 Printer, an excellent laser printer for the cost-conscious user, delivers high-quality LaserJet printing in a compact size, and at a price you can afford. With easy set up and installation, a simple user interface, Hi-Speed USB connectivity, and the reliable HP LaserJet print cartridge, you can start printing professional-quality business documents right away.

Short summary description HP LaserJet 1020 Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet 1020 Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1020 Printer, 600 x 600 DPI, A4, 14 ppm

Long summary description HP LaserJet 1020 Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 1020 Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1020 Printer. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
14, 15
Colour *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
151 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 344 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, envelopes (C5, DL, B5), postcards; 76 x 127 mm to 216 x 356 mm
Media weight (tray 1)
60 g/m² - 163 g/m²
Network
Network ready
No
Performance
Internal memory *
2 MB
Maximum internal memory
2 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
234 MHz
Power
Power consumption (printing) *
250 W
Power consumption (PowerSave)
2 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
370 x 362 x 209 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2207 mm
Weight
5 kg
Dimensions (WxDxH)
370 x 242 x 209 mm
Packaging data
Package weight
7.21 kg
Packaging content
Bundled software
HP printer software on CD-ROM includes HP installer/uninstaller, host-based driver, HP Toolbox for diagnostic status and configuration, help, documentation
Logistics data
Pallet gross weight
368.8 kg
Layers per pallet
4 pc(s)
Products per pallet
48 pc(s)
Other features
Standard input capacity for transparencies
100
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 Hi-Speed USB (compatible with USB 2.0 specifications) port
Custom media sizes
147 x 211 - 216 x 356 mm; 76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
Memory upgrade
No
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Media weights by paper path
60 - 105 g/m², 60 - 163 g/m²
Other features
Standard output capacity for envelopes
15 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home or XP Professional, 90 MHz Pentium, 120 MB free hard disk space (10 MB minimum install), 1 GHz processor, 512 MB RAM (Windows Vista Ready, check User’s Guide for minimum hard drive space), CD-ROM drive, USB port (compatible with USB 2.0 specifications)
Envelope feeder
No
Printer management
HP Printer Status and Alerts
Acoustic power emissions
6.2 B(A)
Acoustic pressure emissions
4.9 dB
Power requirements
110 - 127 / 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
14 ppm
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Driver updates
Latest drivers available from the HP support website at http://www.hp.com/support
Media handling
Sheetfed
Control panel
2 LED lights (Attention, Ready)
Maximum paper trays
1 (plus single-sheet priority input slot)
Media size (tray 2)
A4, A5, A6, B5, C5, DL, B5, 76 x 127 mm - 216 x 356 mm
Media type and capacity (tray 2)
sheet: 1
Media weight (tray 2)
60 g/m² - 163 g/m²
Paper handling standard/input
150-sheet standard input tray, 1-sheet priority input tray
Paper handling standard/output
100-sheet output bin
Power consumption (active)
250 W
Safety
IEC 60950-1, EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed, GS License, EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC
Technical features
The professional, compact design of the HP LaserJet 1020 Printer saves valuable workspace for the simple and convenient printing of office documents. Expect the best. With 1200 dpi-like quality (600 dpi with REt* and FastRes), and the reliable HP LaserJet print cartridge, the HP LaserJet 1020 produces crisp, clean text for all of your business documents. Convenient Hi-Speed USB 2.0 connectivity helps you quickly set up, use, and maintain the printer. With support for Windows 98 SE, Me, 2000, and XP the printer fits easily into your existing environment. The HP LaserJet 1020 Printing System — the printer, print cartridges, Ultraprecise toner and paper — is engineered to work precisely for optimal quality and reliability. Depend on this low-maintenance printer to deliver top-level business documents day in and day out. The 5,000-page duty cycle means fewer interventions. Designed together with the HP LaserJet 1020 to provide simple operation, the HP print cartridge is easy to use, featuring Ultraprecise t
Compatible operating systems
Microsoft Windows 98 SE, Me, 2000, XP 32-bit
Package dimensions (W x D x H)
500.1 x 300.2 x 345.2 mm (19.7 x 11.8 x 13.6")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2207.3 mm (47.3 x 39.4 x 86.9")
Pallet weight (imperial)
368 kg (811.3 lbs)
Product dimensions when open (LxWxD)
37.1 cm (14.6")
Weight (imperial)
11 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
48 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
7.17 kg (15.8 lbs)
Print speed (black, best quality, letter)
Up to 15 ppm
Size (imperial)
37.1 cm (14.6")
Standard input capacity for envelopes
15 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
Maximum input capacity (tray 1)
150 sheets
UNSPSC-code
43212105
Package dimensions (WxDxH)
500 x 300 x 345 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:57:49
Uk has collected 11 expert reviews for HP LaserJet 1020 Printer 600 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 02:57:32
proven personal printer at a pocket money price: The HP LaserJet 1020 Windows printer has been around for some time at much higher prices, but now that its available for as little as 44 delivered to your doorstep, its well worth considering as a...
0%
techradar.com
Updated:
2011-08-10 02:57:36
You want to be able to print colour photos so you buy an inkjet printer, but you soon realise that its not very economical for printing text only documents. So, you think about buying a laser printer as well, because there are quite a few cheap ones o...
Good Workhorse printer, Reliable, Cheap to run...
Bad Limited memory, Sparse features...
Bottom line You want to be able to print colour photos so you buy an inkjet printer, but you soon realise that its not very economical for printing text only documents. So, you think about buying a laser printer as well, because there are quite a few cheap ones o...
100%
goodgearguide.com.au
Updated:
2011-11-04 16:00:38
If you dont print constantly and youre prepared to stash your paper supply in a drawer between uses, the $149 HP LaserJet 1020 can help you make the most of your precious home-office space. With its paper tray flipped up, it folds into a neat box wit...
50%
crn.com
Updated:
2011-08-10 02:57:38
In busy office environments, there are always some users who are required to print documents all day long, and then there are others who only need to print from time to timeall of which can result in users wasting time waiting for paper output. Product...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 02:57:40
This svelte 11-pound printer is the lightest, smallest, and slowest unit on the chart.
72%
pcmag.com
Updated:
2011-08-10 02:57:42
This personal monochrome laser takes up as little space as a typical ink jet and delivers excellent text at a reasonable spee Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 15 ppm...
60%
v3.co.uk
Updated:
2011-08-10 02:57:44
Affordable prints at an impressive price...
100%
Computerpoweruser.com
Updated:
2011-08-10 02:57:49
At under $180, the HP LaserJet 1020 is a great excuse to wash an ink printer from your hands and jump into the laser-printing world. This printer wont overwhelm you with features you may never use. As a matter of fact, it only has two print resolutio...
0%
Country Distributor
United Kingdom 1 distributor(s)