Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Internal Battery for Compact Photo Printers power adapter/inverter

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Battery for HP Compact Photo Printers
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5599A#708
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1810
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:31
The date of the most recent change of this product data-sheet in Icecat.
HP Photosmart A516 compact photo printer (0,9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90-day limited hardwarebacked by HP Customer Care, service and support
Long product name HP Internal Battery for Compact Photo Printers power adapter/inverter :
The short editorial description of HP Internal Battery for Compact Photo Printers power adapter/inverter

Now you can share photos and fun wherever you go using this long-lasting, internal battery designed for HP Photosmart 325 and HP Photosmart 375 compact photo printers.* Lightweight and rechargeable—it keeps you printing on the go.
More>>>
HP Internal Battery for Compact Photo Printers power adapter/inverter:
The official marketing text of HP Internal Battery for Compact Photo Printers power adapter/inverter as supplied by the manufacturer

Share fun and memories with easy, on-the-go printing using the lightweight, rechargeable HP Internal Battery for HP Compact Photo Printers. True portable photo printing at its best!

• 


Print and share photos wherever you are with the rechargeable, long-life, HP Internal Battery for HP Compact Photo Printers. Makes your printer truly portable—this little battery can hold enough power to print up to 75 4 x 6-inch photos.*

• 


No need to remove the battery or use an external recharger—HP's lightweight, internal battery conveniently recharges inside the printer using AC power adapter or via HP's Car DC Power Adapter.*

• 


Smart power-saving mode conserves energy automatically. Printer switches to sleep mode when idle for 10 minutes for longer-lasting battery power.

• 


Easy, lightweight, and ready to print on the go. Battery weights approximately 8 oz. and fits conveniently inside printer. No wires or bulky battery packs to weigh you down. Makes it easy to take with you for printing at games, parties, or more.

• 


Automatically charge the battery when the printer is plugged into an AC outlet. There's no need for an additional power cord—just put the battery in the printer, plug it in and it charges.

• 

Short summary description HP Internal Battery for Compact Photo Printers power adapter/inverter:
This short summary of the HP Internal Battery for Compact Photo Printers power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Internal Battery for HP Compact Photo Printers, 230 g, 310 g, 345 kg, 77 x 19 x 90 mm, 7.62 cm (3"), 111 x 32 x 159 mm

Long summary description HP Internal Battery for Compact Photo Printers power adapter/inverter:
This is an auto-generated long summary of HP Internal Battery for Compact Photo Printers power adapter/inverter based on the first three specs of the first five spec groups.

HP Internal Battery for HP Compact Photo Printers. Weight: 230 g. Package weight: 310 g. Pallet weight: 345 kg. Dimensions (WxDxH): 77 x 19 x 90 mm, Size: 7.62 cm (3"), Package dimensions (WxDxH): 111 x 32 x 159 mm

X