location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5483A
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media :
The long product name of HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Instant-dry Gloss Indoor Banner 195 gsm-1067 mm x 15.2 m (42 in x 50 ft)
More>>>
HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media:
The official description of HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.






Short summary description HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media:
This short summary of the HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft)

Long summary description HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media:
This is an auto-generated long summary of HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft) large format media based on the first three specs of the first five spec groups.

HP Instant-dry Gloss Indoor Banner-1067 mm x 15.2 m (42 in x 50 ft)