HP logo

HP Everyday Photo Paper, Glossy, 200 g/m2, A4 (210 x 297 mm), 25 sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
855961
Info modified on:
15 May 2025, 17:25:58
Short summary description HP Everyday Photo Paper, Glossy, 200 g/m2, A4 (210 x 297 mm), 25 sheets:

HP Everyday Photo Paper, Glossy, 200 g/m2, A4 (210 x 297 mm), 25 sheets, Semi-gloss, 200 g/m², A4, Black, Blue, White, 25 sheets, Business, Enterprise

Long summary description HP Everyday Photo Paper, Glossy, 200 g/m2, A4 (210 x 297 mm), 25 sheets:

HP Everyday Photo Paper, Glossy, 200 g/m2, A4 (210 x 297 mm), 25 sheets. Finish type: Semi-gloss, Media weight: 200 g/m², Paper size: A4. Width: 235 mm, Depth: 6 mm, Height: 318 mm. Quantity per pack: 1 pc(s), Package width: 318 mm, Package depth: 235 mm. Pallet gross weight: 180 g, Master (outer) cases per pallet: 40 pc(s), Products per pallet: 400 pc(s). Country of origin: Germany

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.