location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4350dtn Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4350dtn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5409A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:40
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4350dtn Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 52 ppm
  • - Duplex printing
  • - Maximum duty cycle: 250000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 300 sheets
  • - Internal memory: 96 MB Built-in processor 460 MHz
Warranty: Service & support options: Free telephone support during the productperiod; optional HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years; optional HP service agreementOne year, Return to HP authorized service center, limited
Long product name HP LaserJet 4350dtn Printer 1200 x 1200 DPI :
The long product name of HP LaserJet 4350dtn Printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Achieve maximum productivity with HP's powerful print solution—up to 52 ppm. This simple, high-performance printer includes standard networking, extra input tray, and two-sided printing, plus expandable options perfectly suited for large work groups.
More>>>
HP LaserJet 4350dtn Printer 1200 x 1200 DPI:
The official description of HP LaserJet 4350dtn Printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost a large workgroup’s productivity with the HP LaserJet 4350 Printer series. Enjoy breakthrough print speeds of up to 52 ppm, a first page out in under 8 seconds plus advanced performance features like a 460 MHz processor, expandable memory, industry-leading internal networking* and HP Smart Printing Technology** in HP printing supplies. Easy to use and manage with an Embedded Web Server and Web Jetadmin and a choice of paper handling and finishing options to meet document creation needs.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 4350dtn Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 4350dtn Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4350dtn Printer, 1200 x 1200 DPI, 52 ppm, Duplex printing

Long summary description HP LaserJet 4350dtn Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 4350dtn Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 4350dtn Printer. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing

Printing
Print speed (black, draft quality, A4/US Letter)
52, 55
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Page description languages *
PDF 1.3
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
300 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum print size
201.5 x 288.5 mm
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, card stock, rough, cut-sheet, recycled), envelopes, transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), Executive (JIS), 16k (195 x 270mm), envelopes (C5, DL, B5), 76 x 216 to 127 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready
No
Supported network protocols (IPv4)
Supported via an HP Jetdirect print server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Internal memory *
96 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
460 MHz
Power
Power consumption (PowerSave)
13 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB port or IEEE 1284-B compliant parallel port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
412 x 1045 x 670 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1821 mm
Weight
32.2 kg
Dimensions (WxDxH)
418 x 533 x 498 mm
Packaging data
Package weight
37.5 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, PS, PPDs, HP LaserJet Utility, HP LaserJet Toolbox, Macintosh software)
Logistics data
Pallet gross weight
244 kg
Products per pallet
6 pc(s)
Other features
Additional paper trays
Optional 500-sheet paper tray (standard on LJ4350tn/dtn/dtnsl), 1500-sheet high-capacity tray
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B 2 x EIO 1 x USB 2.0
Custom media sizes
76 x 216 - 127 x 356 mm; 148 x 216 - 210 x 356 mm
Standard media sizes
A4, Letter, Legal, Executive, B5, A5, envelopes (C5, DL, B5)
Memory upgrade
0.512 GB
Other features
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80
Media weights by paper path
60 - 200 g/m2
Minimum system requirements
Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 64 MB RAM, CD-ROM drive; Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Windows, 1 GHz proces
Envelope feeder
Yes, 75
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP LaserJet Toolbox
Acoustic power emissions
7.1 B(A)
Acoustic pressure emissions
64 dB
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Duplex print options
Automatic (standard)
Print speed (black, best quality, A4)
52 ppm
Paper handling
Base/n:100-sheet multipurpose tray, 1 x 500-sheet input tray, straight-through paper path, optional: 500-sheet or 1500-sheet tray (up to a maximum of 3,100 sheets), duplexer, 500-sheet stacker, stapler/stacker (up to 15 pages stapler/up to 500-sheet stack
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries t
Standard input trays
3
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Wireless technology
IEEE 802.11b
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj4350; if no access to the Internet, see support flyer that came in printer box
Duplex supported media size
A4, A5, Letter, Legal, Executive, B5
Media handling
Sheetfed
Memory technology
Double Data Rate memory technology
Control panel
Intuitive operation and easy to understand messaging, expanded control panel for context-based problem resolution, 4 x 20 graphical display with help features. Messages can be displayed in 20 languages.
Maximum paper trays
5
Media size (tray 2)
A4, Letter, Legal, Executive, B5, A5, 148 x 216 - 210 x 356 mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Paper handling optional/input
500-sheet or 1500-sheet input tray (up to 5 trays for maximum 3100-sheet input capacity), 75-envelope feeder
Paper handling standard/input
100-sheet multipurpose tray, two 500-sheet input trays, automatic duplex unit
Paper handling standard/output
300-sheet output capacity (250-sheet face down, 50-sheet face up)
Power consumption (active)
790 W
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), German
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Printer firmware and networking firmware can be remotely upgraded
Service & support
1 year on-site warranty. Optional HP Care Pack services available.
Technical features
CompactFlash support enables added functionality
Downloadable software
Microsoft Windows Installer, HP PCL 6, HP PCL 5e, HP PostScript Level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X 10.1 +
Package dimensions (W x D x H)
720.1 x 600.2 x 557 mm (28.4 x 23.6 x 21.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 800.1 x 1821.2 mm (47.3 x 31.5 x 71.7")
Pallet weight (imperial)
243.6 kg (537 lbs)
Product dimensions when open (LxWxD)
41.1 cm (16.2")
Weight (imperial)
65.5 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
57 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, executive, statement, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
38 kg (83.7 lbs)
Print speed (black, best quality, letter)
Up to 55 ppm
Size (imperial)
41.9 cm (16.5")
Standard input capacity for envelopes
10 sheets
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
720 x 600 x 557 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:24:38
Uk has collected 3 expert reviews for HP LaserJet 4350dtn Printer 1200 x 1200 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 06:24:37
Speed is one of the key determining factors in the price of a mono laser printer. Particularly in the network laser market, where the printer is to be shared between 20 or more people, pushing print jobs through quickly is very important. Even so, is HP's...
80%
pcmag.com
Updated:
2015-06-25 06:24:37
The HP LaserJet 4350dtn lives up to the promise of its 55 page-per-minute engine with near record speeds on our tests and ple Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 55 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)