HP logo

HP LaserJet 4350dtn Printer 1200 x 1200 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
403057
Info modified on:
13 Jul 2023, 00:59:40
Warranty:
Service & support options: Free telephone support during the productperiod; optional HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years; optional HP service agreementOne year, Return to HP authorized service center, limited
Long product name HP LaserJet 4350dtn Printer 1200 x 1200 DPI:

Achieve maximum productivity with HP's powerful print solution—up to 52 ppm. This simple, high-performance printer includes standard networking, extra input tray, and two-sided printing, plus expandable options perfectly suited for large work groups.

HP LaserJet 4350dtn Printer 1200 x 1200 DPI:

Boost a large workgroup’s productivity with the HP LaserJet 4350 Printer series. Enjoy breakthrough print speeds of up to 52 ppm, a first page out in under 8 seconds plus advanced performance features like a 460 MHz processor, expandable memory, industry-leading internal networking* and HP Smart Printing Technology** in HP printing supplies. Easy to use and manage with an Embedded Web Server and Web Jetadmin and a choice of paper handling and finishing options to meet document creation needs.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 4350dtn Printer 1200 x 1200 DPI:

HP LaserJet 4350dtn Printer, 1200 x 1200 DPI, 52 ppm, Duplex printing

Long summary description HP LaserJet 4350dtn Printer 1200 x 1200 DPI:

HP LaserJet 4350dtn Printer. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.