location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM6040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3938A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2014
Product end of life date
brochure (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 31 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 835 MHz
  • - 139.9 kg
Warranty: 1 year Next Business Day On-Site standard
Long product name HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm :
The long product name of HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM6040, Print, Copy, Scan, Digital Send, 835 MHz, 512MB, 80GB, 1x USB 2.0, 1x EIO, 1x Ethernet, 1x Fax Port, 1x FIH, 1x PCI-E, A3
More>>>
HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm:
The official description of HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See productivity soar with this high performing Color LaserJet MFP. Create A3 colour documents with excellent line and image quality. Enjoy fast print speeds; print, copy, scan, fax[1] and digital sending functionality plus exceptional ease of use.

Boost workgroup productivity with fast print speeds, more functionality and outstanding performance.
Be more productive with print, copy, fax[2] and digital sending; and print and copy speeds of up to 31 ppm[3] and 41 ppm[4] in colour and black (A4). Handle documents quickly with an 835 MHz microprocessor and 768 MB memory.

Exceptionally easy to use and manage with an intuitive design and touch screen control panel.
Exceptionally easy to use and manage with an intuitive design and touch screen control panel. Cut costs and save time with HP Web Jetdadmin fleet management software. Extend your MFP’s capabilities and streamline workflows with advanced solutions.

Achieve outstanding results with superior colour accuracy and excellent output quality.
Create high quality documents in-house with HP ImageRet 4800. Get exceptional line acuity with up to 1200x600 dpi, superior colour accuracy with support for colour matching standards and produce reliable, high gloss colour with HP ColorSphere toner.

[1] Optional accessory. Please purchase separately. Available as standard with HP Color LaserJet CM6030f and CM6040f MFP
[2] Optional accessory. Please purchase separately. Available as standard with HP Color LaserJet CM 6030f and CM6040f MFP
[3] With CM6030 MFP series
[4] With CM6040 MFP series

Short summary description HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm:
This short summary of the HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM6040, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm:
This is an auto-generated long summary of HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM6040. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Print speed (black, normal quality, A3)
23.5 ppm
Print speed (colour, normal quality, A3)
23.5 ppm
Warm-up time
112 s
Time to first page (black, normal)
11.5 s
Print speed (black, best quality, A4)
40 ppm
Print speed (colour, best quality, A4)
40 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
PC free copying
Yes
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
41 cpm
Maximum copy speed (colour, A4)
41 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Image formats supported
JPG, TIF
Input colour depth
30 bit
Greyscale levels
256
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
13 sec/page
Auto-redialing
Yes
Fax forwarding
Yes
Fax speed (A4)
13 sec/page
Fax broadcasting
100 locations
Features
Recommended duty cycle
15000
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Optional functions
Fax
Input & output capacity
Total number of input trays *
5
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
835 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
881 W
Power consumption (PowerSave)
230 W
Power consumption (standby)
24.5 W
Power consumption (off)
0.24 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003
Minimum RAM
128 MB
Minimum processor
333 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 27 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
139.9 kg
Packaging data
Package weight
154.9 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
704 x 673 x 1194 mm
Network ready
Yes
Scan file formats
PDF, TIFF
Maximum scan area (ADF)
297 x 432 mm
All-in-one functions
Copy, Digital sender, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Acoustic pressure emissions
56.8 dB
Print quality (colour, best quality)
1200 DPI
Print quality (black, best quality)
1200 x 600 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
1339 x 1288 x 1105 mm
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Duplex ADF scanning
Yes
Package dimensions (WxDxH)
935 x 800 x 1210 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:04:07
Uk has collected 1 expert review for HP LaserJet CM6040 Laser A3 1200 x 600 DPI 31 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2020-12-01 04:04:07
Large workgroup MFP printers are designed to work largely unattended and be used by anybody with the right authorisation. HP has built a number of useful extra controls into this device and provided a very expandable printing and scanning framework, so...
83%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)