location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3726A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 143 kg
Warranty: Service (postFree telephone support via special 800 number during productperiod in USA and Canada, Monday through Friday, 6:00 am to 6:00 pm MST; free telephone support during productperiod in Europe, Monday through Friday, 8:30 am to 6:00 pm CET; in-country or in-region support available in Argentina, Australia, Brazil, Canada, Chile, China, Czech Republic, Greece, Hong Kong SAR, Hungary, India, Indonesia, Korea, Japan, Malaysia, Mexico, New Zealand, Philippines, Poland, Portugal, Russia, Singapore, Taiwan, Thailand and Turkey
Long product name HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi :
The long product name of HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, 1200 dpi
More>>>
HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi:
The official description of HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 9040/50 MFP boosts the productivity of large workgroups and departments, combining quick, easy printing, copying and colour scanning on up to A3 media, finishing capabilities and digital sending² features with solid reliability and versatile networking. HP LaserJet reliability and simple network management features offer worry-free, self-service operation and seamless integration into your network, with features including HP Jetdirect connectivity and HP Web Jetadmin.

Features

Short summary description HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9040, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet 9040 Laser A3 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet 9040. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (black, normal quality, A3)
25 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (black, draft, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPG, TIF
Document formats supported
PDF
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
50000 pages
Auto-redialing
Yes
Fax broadcasting
100 locations
Features
Maximum duty cycle *
300000 pages per month
Page description languages
PCL 5e, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total output capacity *
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Paper handling
Envelopes sizes
B6, C5, DL
Paper tray media weight
64 - 199 g/m²
Multi-Purpose Tray media weight
64 - 216 g/m²
Duplex media weight
65 - 199 g/m²
Ports & interfaces
Standard interfaces
Parallel
Direct printing *
Yes
Parallel ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
100,1000 Mbit/s
Wi-Fi standards
802.11b
Mobile printing technologies
Not supported
Performance
Maximum internal memory
512 MB
Internal memory *
256 MB
Processor frequency
533 MHz
Sound power level (standby)
57 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LED
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
1070 W
Power consumption (copying)
1120 W
Power consumption (standby)
305 W
Power consumption (off)
0.9 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 32.5 °C
Weight & dimensions
Width
1168.4 mm
Depth
787.4 mm
Height
1193.8 mm
Weight
143 kg