location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2550L printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2550L printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3702A#443
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:57:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Color LaserJet 2550L printer Colour 600 x 600 DPI :
The short editorial description of HP Color LaserJet 2550L printer Colour 600 x 600 DPI

HP Color LaserJet 2550L printer2550L
More>>>
HP Color LaserJet 2550L printer Colour 600 x 600 DPI:
The official marketing text of HP Color LaserJet 2550L printer Colour 600 x 600 DPI as supplied by the manufacturer

HP's most affordable colour laser printer, producing high-quality prints with a space-saving design.HP's most affordable colour laser printer.HP's most affordable colour laser printer, producing high-quality prints with a space-saving design.HP's most affordable colour laser printer.HP's most affordable colour laser printer is designed to create high-impact colour documents. It enables fast print speeds of up to 19 ppm in black and 4 ppm in colour, with an easy-to-use, space-saving design.Get colour without compromise. The HP Color LaserJet 2550L printer delivers print speeds of up to 4 ppm in colour and 19 ppm in black allowing small work teams to enjoy high-impact, professional quality colour printing. Affordably priced, this simple-to-use, space-saving printer offers convenience with easy, single door access to supplies, and fast first page out. With a 125-sheet multipurpose tray, optional paper trays and 64 MB RAM this printer will meet your business needs.HP's most affordable colour laser printer is designed to create high-impact colour documents. It enables fast print speeds of up to 19 ppm in black and 4 ppm in colour, with an easy-to-use, space-saving design.

Short summary description HP Color LaserJet 2550L printer Colour 600 x 600 DPI:
This short summary of the HP Color LaserJet 2550L printer Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2550L printer, Colour, 600 x 600 DPI, 19 ppm

Long summary description HP Color LaserJet 2550L printer Colour 600 x 600 DPI:
This is an auto-generated long summary of HP Color LaserJet 2550L printer Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

HP Color LaserJet 2550L printer. Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 19 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
29 s
Features
Maximum duty cycle *
30000 pages per month
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total output capacity *
125 sheets
Maximum input capacity
125 sheets
Paper handling
Media size (tray 1)
Legal (216 x 356 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), JIS B5 (182 x 257 mm), 76 x 127 mm
Media weight (tray 1)
60 g/m2 - 177 g/m2
Performance
Internal memory *
64 MB
Maximum internal memory
192 MB
Processor model
Motorola CFV4e
Processor frequency
264 MHz
Power
Power consumption (standby)
17 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
21.7 kg
Dimensions (WxDxH)
482 x 452 x 325 mm
Packaging data
Package weight
26.3 kg
Packaging content
Bundled software
HP Web JetAdmin, HP Toolbox
Other features
Additional paper trays
Bac à papier de 250 feuilles en option (standard sur l'imprimante HP Color LaserJet 2550n) ; bac à papier de 500 feuilles en option (nécessite l'installation préalable d'un bac à papier de 250 feuilles)
Other features
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
10 - 90%
Recommended operating temperature range (T-T)
20 - 27 °C
I/O ports
1 IEEE 1284-B, 1 USB
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Windows 98SE/ME/NT4.0/2000 - Pentium - 166 MHz - RAM 32 MB - HD 150 MB Windows XP - Pentium - 233 MHz - RAM 64 MB - HD 150 MB MacOS 9.x - HD 150 MB MacOS X 10.x - HD 150 MB
Acoustic power emissions
6,6 B(A), 0 B(A)
Power requirements
220 - 240 VAC (± 10%), 50/60 Hz (± 3 Hz); 110 to 127 VAC (± 10%), 50/60 Hz (± 3 Hz)
Print quality (colour, best quality)
600 DPI
Print speed (colour, best quality, A4)
4 ppm
Print speed (black, best quality, A4)
19 ppm
Colour printing technology
HP Image REt 2400
Electromagnetic compatibility
CEM : CISPR 22 : 1997/EN 55022 : 1998 Classe B ; EN 61000-3-2 : 1995/A14 ; EN 61000-3-3 : 1995 ; EN 55024 : 1998 ; FCC Titre 47 CFR, Partie 15 Classe B ; ICES-003, Edition 3 ; GB9254-1998 ; Directive CEM 89/336/CEE et Directive basse tension 73/23/EEC, avec marquage CE correspondant ; liste de pays : Australie (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), Chine (CISPR 22), UE (Directive CEM 89/336/CEE), pays ISE (CISPR 22), Corée (numéro MIC 1996-18), Pologne (marquage B-CISPR 22), Russie (GOST-CISPR 22), Taïwan (BSMI Cert.-CNS 13438), Etats-Unis (Titre FCC 47 CFR Section 15 Classe B) ; CISPR 22 à Classe B
Networking features
via les serveurs dimpression externes HP Jetdirect
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Media size (tray 2)
A4, Letter, Legal, Executive, A5, B5 (JIS/ISO)
Media type and capacity (tray 2)
250 sheets
Media weight (tray 2)
60 g/m2 - 105 g/m2
Media weight (tray 3)
60 g/m2 - 105 g/m2
Power consumption (active)
368 W
Compatible operating systems
Microsoft Windows NT 4.0, Apple MacOS 9.1, Apple MacOS X 10.1 or later, Microsoft Windows Server 2003, Microsoft Windows 98/ME/2000/XP, Linux, Unix, OS/2
Package dimensions (WxDxH)
600 x 500 x 550 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:43
Uk has collected 13 expert reviews for HP Color LaserJet 2550L printer Colour 600 x 600 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 13:40:43
The HP Color LaserJet 2550L is so compact you can hardly believe its a colour laser printer. The neat exterior conceals a clever carousel design that squeezes the toner and rollers into a surprisingly small space. This units price looks like a bargai...
60%
zdnet.co.uk
Updated:
2014-01-03 13:40:43
This colour laser printer has a bare-bones configuration and slow colour print speeds, but it is extremely affordable, offers great print quality and can be upgraded as your printing needs change.
73%
pcadvisor.co.uk
Updated:
2015-06-25 06:13:12
Colour laser printing has never been more affordable and HPs Color LaserJet 2550Ln is a case in point. At a price that wont put off home users, the HP is ideal for people who want something to use for personal or work purposes - and as it is networ...
Bottom line The 2550Ln is a good deal and the running costs will please you, especially if you dont expect to do too many heavy-duty print runs. The quality, though, is nothing to shout about and if youre looking for better quality prints then youll need to be...
80%
Howstuffworks.com
Updated:
2014-01-03 13:40:43
Once mainly the purview of graphics professionals, color laser printers like the Hewlett-Packard Color LaserJet 2550L have dropped into the range of mere mortals in the past year or two. In fact, prices are so reasonable you wont be prepared for the s...
Good Above-average color output quality. Good black-and-white output quality. Supports parallel port and USB connections. Expandable memory and paper capacity.
Bad Ships with a paper tray rather than a standard cassette-style paper drawer. Small paper capacity for a laser printer. Slow print speeds. Networking options are expensive.
Bottom line Once mainly the purview of graphics professionals, color laser printers like the Hewlett-Packard Color LaserJet 2550L have dropped into the range of mere mortals in the past year or two. In fact, prices are so reasonable you wont be prepared for the...
80%
laptopgamers.com
Updated:
2014-01-03 13:40:43
The 2550L has a fairly long spool up cycle. When making a test print, it took about 30 seconds to rev up and about 4 seconds to print. On multi-page jobs, it took up to a minute to cycle through its toner and imaging system before it started printing...
0%
pcworld.com_techhive.com
Updated:
2014-01-03 13:40:43
Very compact model lacks integrated networking and compromises on paper handling. Supports PCL.
72%
v3.co.uk
Updated:
2014-01-03 13:40:43
A versatile printer at a reasonable price...
80%
pcmag.com
Updated:
2014-01-03 13:40:43
Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 20 ppm, Rated Speed (Mono): 4 ppm...
60%
hardwarecentral.com
Updated:
2014-01-03 13:40:43
Now...
0%