Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2550L printer

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2550L printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3702A#420
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17109
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year next business day on-siteand phone and Web support (varies according to region)
Long product name HP Color LaserJet 2550L printer :
The short editorial description of HP Color LaserJet 2550L printer

HP Color LaserJet 2550 printer series
More>>>
HP Color LaserJet 2550L printer:
The official marketing text of HP Color LaserJet 2550L printer as supplied by the manufacturer

HP's most affordable colour laser printer, producing high-quality prints with a space-saving design.HP's most affordable colour laser printer.HP's most affordable colour laser printer, producing high-quality prints with a space-saving design.HP's most affordable colour laser printer.HP's most affordable colour laser printer is designed to create high-impact colour documents. It enables fast print speeds of up to 19 ppm in black and 4 ppm in colour, with an easy-to-use, space-saving design.Get colour without compromise. The HP Color LaserJet 2550L printer delivers print speeds of up to 4 ppm in colour and 19 ppm in black allowing small work teams to enjoy high-impact, professional quality colour printing. Affordably priced, this simple-to-use, space-saving printer offers convenience with easy, single door access to supplies, and fast first page out. With a 125-sheet multipurpose tray, optional paper trays and 64 MB RAM this printer will meet your business needs.HP's most affordable colour laser printer is designed to create high-impact colour documents. It enables fast print speeds of up to 19 ppm in black and 4 ppm in colour, with an easy-to-use, space-saving design.

Short summary description HP Color LaserJet 2550L printer:
This short summary of the HP Color LaserJet 2550L printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2550L printer

Long summary description HP Color LaserJet 2550L printer:
This is an auto-generated long summary of HP Color LaserJet 2550L printer based on the first three specs of the first five spec groups.

HP Color LaserJet 2550L printer

Customer service details
X