location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4-hole Punch Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-hole Punch Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3690A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736552097 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 07:26:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2006
Product end of life date
Bullet Points HP 4-hole Punch Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Punch kit
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Black
Long product name HP 4-hole Punch Kit :
The long product name of HP 4-hole Punch Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-hole Punch Kit
More>>>
HP 4-hole Punch Kit:
The official description of HP 4-hole Punch Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 4-Hole Punch Kit for the HP LaserJet 9055mfp and 9065mfp; 4-hole punch capability for 3,000-sheet stapler stacker, 2,500-sheet multifunction finisher.

Short summary description HP 4-hole Punch Kit:
This short summary of the HP 4-hole Punch Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4-hole Punch Kit, Punch kit, Black

Long summary description HP 4-hole Punch Kit:
This is an auto-generated long summary of HP 4-hole Punch Kit based on the first three specs of the first five spec groups.

HP 4-hole Punch Kit. Type: Punch kit, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: LaserJet 9055, 9065, Product colour: Black

Features
Type *
Punch kit
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
LaserJet 9055, 9065
Product colour
Black
Features
HP segment
Business
Weight & dimensions
Width
68 mm
Depth
442 mm
Height
120 mm
Weight
3.5 kg
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)