location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 4650dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3670A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Long product name HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4 :
The long product name of HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 4650dn
More>>>
HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4:
The official description of HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate your business with proven network colour performance for workgroups in a simple, efficient design. Produce professional-quality documents at the same speed as black and white, with the added benefit of automated two-sided printing.

Short summary description HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4:
This short summary of the HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 4650dn Printer, Laser, Colour, 600 x 600 DPI, A4, 22 ppm, Network ready

Long summary description HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Color LaserJet 4650dn Printer. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Warm-up time
60 s
Time to first page (black, normal)
138 s
Time to first page (colour, normal)
138 s
Features
Maximum duty cycle *
85000 pages per month
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Tray 1: Paper (plain, glossy, coloured, preprinted, letterhead, recycled, HP Tough & High Gloss Laser), Envelopes, Transparencies, Labels, Cardstock; Tray 2, 3, 4: Paper (plain, glossy, recycled), Transparencies
Media size (tray 1)
(76 x 127) - (216 x 356) mm
Media weight (tray 1)
60 - 200 g/m2
Ports & interfaces
Optional connectivity
Bluetooth, Ethernet
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
416 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
533 MHz
Power
Power consumption (printing) *
560 W
Power consumption (PowerSave)
26 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.0, 9.04, 9.1, 9.2 with 96 MB RAM; Mac OS X v 10.1 and later with 128 MB RAM
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.3 kg
Dimensions (WxDxH)
456 x 480 x 566 mm
Packaging data
Package weight
60 kg
Packaging content
Bundled software
HP PCL 5c (web) HP PCL 6 PostScript 3 emulation
Other features
Additional paper trays
500-sheet tray (3, standard on dtn bundle), 2 x 500-sheet paper feeder assembly (trays 3 & 4, standard on hdn bundle)
Standard input capacity for transparencies
60
Other features
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
I/O ports
1x IEEE-1284-C Parallel 3x EIO slots 1x USB 1x auxiliary
Input capacity for envelopes (primary tray)
20 sheets
Custom media sizes
Tray 1: (76.2 x 127) - (216 x 356) mm; Tray 2, 3, 4: (182 x 210) - (216 x 356) mm
Standard media sizes
A4, A5, B5 (JIS)
Maximum input capacity for transparencies
60 sheets
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 internal TrueType fonts internal scalable in HP PCL and HP PostScript Level 3 emulation.
Recommended media weight
Tray 1: 60 - 200; Tray 2, 3, 4: 60 - 105
Standard output capacity for envelopes
30 sheets
Minimum system requirements
CD-ROM
Maximum input capacity for envelopes
20
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP Toolbox
Acoustic power emissions
LwAd 6.5 B(A) - printing; 5.0 B(A) - powersave/standby
Power requirements
110/220 VAC
Print quality (colour, best quality)
600 DPI
Duplex print options
Automatic
Print speed (colour, best quality, A4)
22 ppm
Print speed (black, best quality, A4)
22 ppm
Colour printing technology
HP Imageret 3600
Paper handling
Tray 1: 100-sheet multi-purpose tray, tray 2: 500-sheet input tray, optional tray 3/4: 500-sheet paper feeder, 250-sheet face-down output bin
Electromagnetic compatibility
EMC: CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 3/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, 73/23/EEC
Standard input trays
2
Networking features
Ethernet (optional)
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
200 sheets
Driver updates
Current HP printer drivers and software can be obtained from the HP Customer Care Web site http://www.hp.com/support/clj4650
Duplex supported media size
A4, B5
Memory technology
MET
Control panel
L
Maximum paper trays
4
Media size (tray 2)
A4, A5, B5-JIS
Media type and capacity (tray 2)
500 sheets
Media weight (tray 2)
60 - 120 g/m2
Paper handling optional/input
Tray 3: 500-sheet paper tray; Tray 3, 4: two 500-sheet paper tray assembly
Paper handling standard/input
Tray 1: 100-sheet multipurpose tray; Tray 2: 500-sheet paper tray; automatic duplexer for two-sided printing
Paper handling standard/output
250-sheet face-down output bin
Power consumption (active)
38 W
Safety
Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV-EN60950-IEC 60825-1), Hungary (MEEI-IEC 60950-IEC 60825-1), Lithuania (LS-IEC 60950-IEC 60825-1), Poland (B Mark-IEC 60950-IEC60825-1), (Russia (GOST-R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI-IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1)
Security management description
Via HP Jetdirect print servers: network management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication, requires firmware version x.28.yy or later; wireless network security: (requires HP Jetdirect 680m print server) WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Technical features
Experience increased paper flexibility
Compatible operating systems
Win 98(SE)/NT4/Me/2000/XP/Server 2003 Mac OS 9.0 + Mac OS X.0 + UNIX Linux HP OpenVMS OS/2
Package dimensions (WxDxH)
798 x 645 x 820 mm
Country Distributor
United Kingdom 1 distributor(s)