Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Q3658A Transfer Kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Q3658A Transfer Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3658A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736549950
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 258519
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 15 Nov 2017 00:57:53
The date of the most recent change of this product data-sheet in Icecat.
Trust the printer experts
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Partner with HP for the environment. Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP original long-life consumables for HP devices. Compatibility guide (A4) (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Remanufacturing is not recycling - Reduce waste and conserve resources with Original HP cartridges. - Brief (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Original HP LaserJet toner cartridges compatibility overview (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Warranty standard statement: This HP product is warranted to be free from defects in materials and workmanship.
This warranty does not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use.
To obtain warranty service, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price.
TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE.
TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE.
THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet Q3658A Transfer Kit :
The short editorial description of HP Color LaserJet Q3658A Transfer Kit

Color LaserJet Q3658A Transfer Kit
More>>>

HP Color LaserJet Q3658A Transfer Kit:
The official marketing text of HP Color LaserJet Q3658A Transfer Kit as supplied by the manufacturer
HP LaserJet supplies work with the printer to make high-quality colour printing easy, cost-effective, and reliable. An improved electro-photographic process achieves a broad range of vibrant colours and sharp text on a variety of papers.

- HP LaserJet supplies and the printer use an improved electro-photographic process to maintain accurate colour even in extreme conditions. Advanced toner formulas deliver a broad range of vibrant colours and sharp text for professional results.
- HP Color LaserJet supplies and the printer are designed together. This cost-effective printing system provides reliable, efficient operation that minimises user intervention and maintenance, saving time and improving productivity.
- HP supplies are part of a printing system designed for efficient, timely maintenance and easy installation, no manual required. When toner levels are low, Smart technology[1] provides alerts for timely cartridge replacement.
Short summary description HP Color LaserJet Q3658A Transfer Kit:
This short summary of the HP Color LaserJet Q3658A Transfer Kit data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet Q3658A Transfer Kit, Laser, 60000 pages, Q3658A, -20 - 40 °C, 20 - 80%, 389 mm
Long summary description HP Color LaserJet Q3658A Transfer Kit :

HP Color LaserJet Q3658A Transfer Kit. Print technology: Laser, Page yield: 60000 pages, OEM code: Q3658A. Package width: 389 mm, Package height: 562 mm, Package weight: 541 g

This is an auto-generated long summary of HP Color LaserJet Q3658A Transfer Kit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing material shelf life
Length of time (duration) a media product may be stored before use
Not applicable
Print technology
Indicates the method used to print by this product.
Laser
Page yield
How many pages can be produced.
60000 pages
OEM code
Q3658A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Packaging data
Package width
The distance from one side of the packaging to the other.
389 mm
Package height
The distance from the top to the bottom of the packaging.
562 mm
Package weight
Weight of the packaged product.
541 g
Other features
Quantity per box
Number of products per box.
1 pc(s)
Retail only
N
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 4 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 3 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
X