location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Car DC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Car DC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3448A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965829028 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Photosmart Car DC Adapter :
The long product name of HP Photosmart Car DC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Adapter
More>>>
HP Photosmart Car DC Adapter:
The official description of HP Photosmart Car DC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your HP Photosmart compact printer even when theres no mains power available. This DC power adapter plugs into the cigarette lighter in your car - an easy way of printing and sharing photos anywhere.

Features:
• High quality adapter specifically designed for use with HP photo appliances.
• 32V DC output from 12V DC supplied through standard car power outlet.
• Lightweight and fits easily into optional printer carrying case.

Short summary description HP Photosmart Car DC Adapter:
This short summary of the HP Photosmart Car DC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Car DC Adapter, 12 V, 32 V, Black, 200 g, 220 g, 9 pc(s)

Long summary description HP Photosmart Car DC Adapter:
This is an auto-generated long summary of HP Photosmart Car DC Adapter based on the first three specs of the first five spec groups.

HP Photosmart Car DC Adapter. Input voltage: 12 V, Output voltage: 32 V. Product colour: Black. Weight: 200 g. Package weight: 220 g. Products per pallet: 9 pc(s)

Features
Input voltage *
12 V
Output voltage *
32 V
Design
Product colour *
Black
Weight & dimensions
Weight
200 g
Packaging data
Package weight
220 g
Logistics data
Products per pallet
9 pc(s)
Other features
Dimensions (WxDxH)
110 x 33 x 190.5 mm
Weight (imperial)
0.2 kg (0.44 lbs)
Size (imperial)
11 cm (4.33")
Package weight (imperial)
0.222 kg (0.49 lbs)
Pallet weight (imperial)
273.7 kg (603.4 lbs)