Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
325
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3414B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160417547 show
Category
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44817
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 17 Feb 2020 11:15:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: HPextension: U4798A/E (3 years; next business day exchange) - available in selected countries only
Service & support: One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) :
The short editorial description of HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)

Photosmart 325 Compact Photo Printer
More>>>
HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
The official marketing text of HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) as supplied by the manufacturer

This ultra-compact portable photo printer enables you to print true-to-life borderless 10 x 15 cm photos directly from your memory card*, PictBridge-enabled camera or Bluetooth® camera phone**. There’s no need for a computer – just select your photos via the built-in LCD and print them out in as little as 60 seconds. For maximum mobility and the ability to print photos wherever you go***, choose from a wide range of optional accessories including battery, carry case and in-car adapter.

Short summary description HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This short summary of the HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 325, Inkjet, 4800 x 1200 DPI, 60 s, 20 sheets, 20 sheets, 4" x 6" (10x15 cm)

Long summary description HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

HP 325, Photosmart. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Print speed (10x15 cm): 60 s. Total input capacity: 20 sheets, Total output capacity: 20 sheets. Maximum print size: 4" x 6" (10x15 cm). Internal memory: 32 MB. Market positioning: Home & Office, Product colour: White

Printing
Print technology *
Indicates the method used to print by this product.
Inkjet
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (10x15 cm)
60 s
Input & output capacity
Total input capacity *
20 sheets
Total output capacity *
20 sheets
Paper handling
Maximum print size *
The maximum size that an image can be printed with a good resolution.
4" x 6" (10x15 cm)
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Design
Market positioning *
Home & Office
Product colour *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Charging time
The amount of time needed to charge the product.
4 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
220 mm
Depth *
The distance from the front to the back of something.
115 mm
Height *
The measurement of the product from head to foot or from base to top.
118 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Packaging data
Package weight
Weight of the packaged product.
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Uk has collected 2 expert reviews for HP Photosmart 325 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Nl heeft 2 proffesionele recensies verzameld voor HP Photosmart 325 fotoprinter Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm). Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Fr a recueilli 2 avis d’experts pour HP Photosmart 325 imprimante photo Jet d'encre 4800 x 1200 DPI 4" x 6" (10x15 cm) et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
De hat 2 Expertenmeinungen über HP Photosmart 325 Fotodrucker Tintenstrahl 4800 x 1200 DPI 4" x 6" (10x15 cm) eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Testseek ha raccolto 2 recensioni da parte di esperti per HP Photosmart 325 stampante per foto Ad inchiostro 4800 x 1200 DPI 4" x 6" (10x15 cm) e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Es ha coleccionado 2 opiniones de expertos para HP Photosmart 325 impresora de foto Inyección de tinta 4800 x 1200 DPI 4" x 6" (10x15 cm) y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Dk har samlet 2 ekspertanmeldelser for HP Photosmart 325 fotoprinter Inkjet 4800 x 1200 dpi 4" x 6" (10x15 cm) og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Se har samlat in 2 experttester för HP Photosmart 325 fotoskrivare Bläckstråleskrivare 4800 x 1200 DPI 4" x 6" (10x15 cm) och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Es has recollit 2 revisions d'experts per HP Photosmart 325 Impressora de fotos Injecció de tinta 4800 x 1200 DPI 4" x 6" (10x15 cm) i la qualificació mitjana dels experts és de 100 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:39
Testseek има добиено 2 оцени од експерти за HP Photosmart 325 фотопечатач Мастилен 4800 x 1200 DPI 4" x 6" (10x15 cm), при што просечната оцена на експертите е 100 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
100%
Source Review comments Score
techradar.com
Updated:
2011-09-26 18:07:34
When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
Good Print time of less than two minutes, Great value for money...
Bad Some graininess to the photos...
Bottom line When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
100%
Behardware.com
Updated:
2011-09-26 18:07:39
December 16, 2004 IntroductionThe world of personal printing is no longer separated into two categories (printers and multifunction). We now have to include 4”x 6” printers, used to print small format pictures with or without a computer. The p...
0%
Show all
Customer service details
X