location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3015 Laser 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2669A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 09:27:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 3015 Laser 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 14 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 32 MB Built-in processor NXP ColdFire V4e 240 MHz
  • - 9.5 kg
Warranty: One-year limitedcovers HP hardware, software, accessories, and supplies
Long product name HP LaserJet 3015 Laser 14 ppm :
The long product name of HP LaserJet 3015 Laser 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 3015 all-in-one printer/fax/scanner/copierHP LaserJet 3015 all-in-one printer/fax/scanner/copier
More>>>
HP LaserJet 3015 Laser 14 ppm:
The official description of HP LaserJet 3015 Laser 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 3015 all-in-one is an affordable and compact sheetfed laser all-in-one that makes printing, faxing, colour scanning and digital copying easy and dependable.

Features

- The affordably priced HP LaserJet 3015 all-in-one delivers 14 ppm print performance with first page out in only 10 seconds and 1200 dpi* effective output quality - plus great versatility: 33.6 Kbps faxing, digital copying and colour scanning.
- Designed to save precious office space, the HP LaserJet 3015 all-in-one delivers powerful performance in a compact sheetfed design.
- The HP LaserJet 3015 all-in-one combines a simplified user interface, HP Toolbox software for easy interaction, and easy-to-replace HP all-in-one print cartridges.

ABH - Netherlands - Dutch localization

Short summary description HP LaserJet 3015 Laser 14 ppm:
This short summary of the HP LaserJet 3015 Laser 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3015, Laser, Mono scanning, Mono faxing

Long summary description HP LaserJet 3015 Laser 14 ppm:
This is an auto-generated long summary of HP LaserJet 3015 Laser 14 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3015. Print technology: Laser. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (black, draft quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Print speed (black, best quality, A4)
14 ppm
Copying
Copying *
No
Maximum number of copies
99 copies
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Bottom copy margin
5 mm
Maximum copy speed (black, A4)
14 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 381 mm
Input colour depth
24 bit
TWAIN version
Versie 1.9
Minimum scan size
74 x 105 mm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
110 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax speed (A4)
3 sec/page
Fax broadcasting
120 locations
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Input & output capacity
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Standard input capacity for transparencies
10
Standard output capacity for envelopes
15 sheets
Paper handling
Media weight (tray 1)
5 - 90 g/m2; ADF: 60 - 90 g/m2
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
NXP ColdFire V4e
Processor frequency
240 MHz
Mac compatibility
Yes
Performance
Minimum system requirements
Microsoft Windows 98: Pentium, 24 MB RAM; Microsoft Windows Me: Pentium 150 MHz, 32 MB RAM; Microsoft Windows NT 4.0: Pentium, 32 MB RAM; Microsoft Windows 2000: Pentium 133 MHz, 64 MB RAM; Microsoft Windows XP: Pentium 300 MHz, 128 MB RAM.
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
260 W
Power consumption (PowerSave)
7 W
Power consumption (standby)
7 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 3.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Non-operating relative humidity (non-condensing)
0 - 95%
Weight & dimensions
Weight
9.5 kg
Packaging data
Package weight
11.6 kg
Packaging content
Bundled software
HP Toolbox, HP LaserJet Scan, TWAIN or WIA Scan Driver, HP LaserJet Fax, Readiris OCR, printer drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 2 emulation), installer/uninstaller, HP Director (Macintosh), HP all-in-one Setup Assistant
Other features
Standard input trays
1 + 10 SMF
I/O ports
1 USB 1 x IEEE 1284-B
Dimensions (WxDxH)
426 x 470 x 445 mm
Duplex print options
Manual
Power requirements
220 - 240 V (± 10%), 50/60 Hz (± 2 Hz), 2.3 Amp
Printer management
HP Toolbox; HP Web Jetadmin, Embedded Web Server (with optional external HP Jetdirect printservers)
Typefaces
PCL: 45 scalable TrueType fonts, PostScript: 35 scalable TrueType fonts
Media types supported
Paper (plain, preprinted, prepunched, bond, colour, glossy, letterhead, light, heavy, recycled, rough), envelopes, transparencies, labels, cardstock
Minimum system requirements for Macintosh
Mac 9.1: PowerPC microprocessor, 32 Mb RAM; Mac 9.2.x: Power Mac G4 / Macintosh Server G4, Power Macintosh G3 / Macintosh Server G3, iMac, iBook, PowerBook, 32 Mb RAM; Mac OSX v 10.2.x: Power Mac G5, Power Mac G4 / Macintosh Server G4, Power Macintosh G3 / Macintosh Server G3, iMac, iBook, PowerBook, 128 Mb RAM
Safety
IEC 60950: 1999/EN 60950: 2000; IEC 60825-1: 1993 + A1: 1996 + A2: 2001/EN 60825-1: 1994 + A11: 1996 + A2: 2001 (Klasse 1 Laser/LED product); GB4943-1995
Compatible operating systems
Microsoft Windows 98 Second Edition, 2000, Me, XP; Windows NT 4.0 print driver only; Mac OS 9.1, 9.2.x, Mac OS X v10.2.x available on web; DOS, Linux, UNIX, OS/2 print functionality only available on web
All-in-one functions
Fax, Scan
Acoustic power emissions
6.2 B(A)
Print quality (black, best quality)
1200
Print margin bottom (A4)
4.2 mm
Colour all-in-one functions
No
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Standard output capacity for transparencies
10 sheets
Package dimensions (WxDxH)
600 x 400 x 475 mm
Media size (tray 1)
A4, A5, ISO B5, ISO C5, ISO C6, ISO DL; ADF: A4, A5
Electromagnetic compatibility
CISPR 22: 1998/EN 55022:1998 - Klasse B; EN 61000-3-2: 1995/A14:2000; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Klasse B 2/ICES-003, Ed. 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:40
Uk has collected 5 expert reviews for HP LaserJet 3015 Laser 14 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-31 01:05:38
All-in-one or multifunction laser printers are an ideal choice for businesses looking to consolidate hardware purchases or even for homes with school or university students. The HP LaserJet 3015 All-in-One offers a blend of functions for a small office...
70%
v3.co.uk
Updated:
2013-08-31 01:05:39
Affordable, but watch the consumables.
60%
trustedreviews.com
Updated:
2013-08-31 01:05:39
It’s been a little while since we had a multifunction printer in the TrustedReviews lab, but the last one left us with very pleasant memories. The Samsung SCX-4216F, reviewed in January, set high standards all round and came in at a very attractive pric...
70%
pcmag.com
Updated:
2013-08-31 01:05:40
Specs: Rated Speed at Default Resolution (Color): 15 ppm, Scanner Type: Sheetfed, Scanner Optical Resolution: 600 ppi (pix...
60%