location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 970426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 01:11:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 12A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 12A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Get professional results with every print. Choose the cartridge designed specifically for your printer. Original HP LaserJet toner cartridges keep your printer running smoothly.
  • - Ideal for small or micro-business that want to shine by printing crisp black text and graphics in documents and reports.
  • - Depend on Original HP 12A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 12A Black Original LaserJet Toner Cartridge :
The long product name of HP 12A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12A Black Original LaserJet Toner Cartridge
More>>>
HP 12A Black Original LaserJet Toner Cartridge:
The official description of HP 12A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small or micro-business that want to shine by printing crisp black text and graphics in documents and reports.

When productivity counts, give yourself the advantage. The reliable, easy to use HP LaserJet toner cartridge keeps your printer running smoothly. You save time and you're more productive, making the original HP 12 LaserJet cartridge a true value.

Short summary description HP 12A Black Original LaserJet Toner Cartridge:
This short summary of the HP 12A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12A Black Original LaserJet Toner Cartridge, 2000 pages, Black, 1 pc(s)

Long summary description HP 12A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 12A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 12A Black Original LaserJet Toner Cartridge. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 12 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
OEM code
Q2612A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
30%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
357 mm
Depth
105 mm
Height
134 mm
Weight
700 g
Packaging data
Package width
357 mm
Packaging data
Package depth
105 mm
Package height
134 mm
Package weight
900 g
Brand-specific features
HP GTIN (EAN/UPC)
808736558136
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1184 x 963 x 1216 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1184 x 787 x 1082 mm
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
234 g
Pallet weight (EU)
176 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
29 pc(s)
Master (outer) cases per pallet
232 pc(s)
Products per pallet
232 pc(s)
Products per pallet (EU)
168 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 12A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.