location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612A#ABH
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 12A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 12A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for small or micro-business that want to shine by printing crisp black text and graphics in documents and reports.
  • - Depend on Original HP 12A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 12A Black Original LaserJet Toner Cartridge :
The long product name of HP 12A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12A Black Original LaserJet Toner Cartridge
More>>>
HP 12A Black Original LaserJet Toner Cartridge:
The official description of HP 12A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small or micro-business that want to shine by printing crisp black text and graphics in documents and reports.

When productivity counts, give yourself the advantage. The reliable, easy to use HP LaserJet toner cartridge keeps your printer running smoothly. You save time and you're more productive, making the original HP 12 LaserJet cartridge a true value.

Short summary description HP 12A Black Original LaserJet Toner Cartridge:
This short summary of the HP 12A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12A Black Original LaserJet Toner Cartridge, 2000 pages, Black, 1 pc(s)

Long summary description HP 12A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 12A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 12A Black Original LaserJet Toner Cartridge. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Reliable, quality printing

Make your printer a tool to enhance your productivity and business image with superb print quality and legendary HP reliability.

Black text and graphics that stand out

Print professional-quality documents, using HP toner that produces crisp black text and graphics.

Perfect for everyday office printing
Perfect for everyday office printing

Print reports, memos, emails, proposals, and other business documents with Original HP toner cartridges.

Rely on Original HP

HP designs and tests the cartridge with the printer as an integrated system to provide a better together printing experience.

Consistent results from page to page

Count on consistent results – from page to page and cartridge to cartridge.

Efficient printing at a great value

Print black-and-white business documents efficiently and at a great value.

Original HP cartridges for your professional pace

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you focused on your business tasks.

Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [2]

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [3]

Features
Compatibility *
HP LaserJet 1010, 1012, 1015, 1018, 1020, 1022, 3015, 3020, 3030, 3050, 3052, 3055, M1005, M1319
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Printing material shelf life
Not applicable
OEM code
Q2612A
Approximate page yield (A4, black & white, ISO/IEC 19752)
2000 pages
Operating temperature (T-T)
45.5 - 90.5 °F
Quantity per box
1 pc(s)
Size (imperial)
35.7 cm (14.1")
Recycled material percentage
30%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
357 mm
Depth
105 mm
Height
134 mm
Weight
700 g
Dimensions (WxDxH)
357 x 105 x 140 mm
Package width
357 mm
Package depth
105 mm
Package height
134 mm
Package weight
900 g
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
234 g
Pallet weight (EU)
176 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
29 pc(s)
Master (outer) cases per pallet
232 pc(s)
Products per pallet
232 pc(s)
Products per pallet (EU)
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1184 x 963 x 1216 mm
Empty weight
685 g
Colour
No
Package dimensions (WxDxH)
357 x 105 x 140 mm
Print technology
Laser printing
Stacking number for carton
32
Stacking number for pallet
4 pc(s)
Package dimensions (W x D x H)
357.1 x 104.9 x 134.1 mm (14.1 x 4.13 x 5.28")
Pallet dimensions (W x D x H) (imperial)
1140.5 x 944.9 x 1209 mm (44.9 x 37.2 x 47.6")
Pallet weight (imperial)
228.6 kg (504 lbs)
Weight (imperial)
0.699 kg (1.54 lbs)
Package weight (imperial)
0.898 kg (1.98 lbs)
Pallet size (EU)
1184 x 787 x 1082 mm
Retail only
No
Disclaimer HP 12A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.

[2] See http://www.hp.com/go/suppliesclaims.
[3] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.