location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2553A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2553A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780460058 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - A3 (297x420 mm)
  • - 130 g/m²
  • - Finish type: Gloss
  • - 250 sheets
  • - White
Long product name HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White :
The long product name of HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q2553A - A3, 297x420 mm, 130g/m2, 250pcs
More>>>
HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White:
The official description of HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Professional Laser Paper 130 Glossy lets you print professional, print-shop quality business documents without leaving the office. Get superior image quality and reliability, using a glossy paper with a bright, smooth finish.
- Produce professional, print-shop quality documents without leaving the office.
- Save time and money with reliable, two-sided printing to reduce paper jams and multi-feeds.
- This paper is optimised for HP Color LaserJet printers for professional results.

Short summary description HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White:
This short summary of the HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q2553A, Laser printing, A3 (297x420 mm), Gloss, 250 sheets, 130 g/m², White

Long summary description HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White:
This is an auto-generated long summary of HP Q2553A printing paper A3 (297x420 mm) Gloss 250 sheets White based on the first three specs of the first five spec groups.

HP Q2553A. Recommended usage: Laser printing, Paper size: A3 (297x420 mm), Finish type: Gloss. Package width: 298 mm, Package depth: 422 mm, Package height: 28 mm

Features
Recommended usage *
Laser printing
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
250 sheets
Product colour
White
Media weight *
130 g/m²
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Package width
298 mm
Package depth
422 mm
Package height
28 mm
Package weight
4.01 kg