location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus High-gloss White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus High-gloss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2503A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736521888 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Sep 2006
Product end of life date
Bullet Points HP Premium Plus High-gloss White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 280 g/m²
  • - Finish type: High-gloss
  • - 20 sheets
  • - White
Long product name HP Premium Plus High-gloss White :
The long product name of HP Premium Plus High-gloss White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 sheets, 100 x 150mm, 280 g/m², White
More>>>
HP Premium Plus High-gloss White:
The official description of HP Premium Plus High-gloss White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features
- Bright, vibrant colours for stunning studio-quality photos;
- Impressive high-gloss finish and matching in weight and thickness with professional photo papers;
- Produce prints that will resist fading for generations;
- Bright, vibrant colours for stunning studio-quality photos;
- Impressive quality finish through matching in weight and thickness with professional photo papers;
- Produce prints that will resist fading for generations.

Short summary description HP Premium Plus High-gloss White:
This short summary of the HP Premium Plus High-gloss White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus High-gloss, High-gloss, 280 g/m², White, 20 sheets, 15 - 35 °C, 194 x 162 x 144.5 mm

Long summary description HP Premium Plus High-gloss White:
This is an auto-generated long summary of HP Premium Plus High-gloss White based on the first three specs of the first five spec groups.

HP Premium Plus High-gloss. Finish type: High-gloss, Media weight: 280 g/m², Product colour: White. Package dimensions (WxDxH): 194 x 162 x 144.5 mm, Package weight: 1.86 kg. Paper dimensions: 100 x 150

Features
Product colour
White
Finish type *
High-gloss
Media weight *
280 g/m²
Sheets per pack
20 sheets
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package dimensions (WxDxH)
194 x 162 x 144.5 mm
Package weight
1.86 kg
Other features
Paper dimensions
100 x 150