location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4200tn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4200tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2427A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:09:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2005
Product end of life date
Bullet Points HP LaserJet 4200tn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: Standard 1 year limitedreturn to HP/vendor, optional support packs available.
Long product name HP LaserJet 4200tn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 4200tn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hp LaserJet 4200tn printer4200tn
More>>>
HP LaserJet 4200tn 1200 x 1200 DPI A4:
The official description of HP LaserJet 4200tn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceed workgroup expectations with the HP LaserJet 4200 series consistently high performance and print quality. Intelligent, versatile and reliable, these monochrome printers offer a wealth of features designed to make them easy to use and manage.Set a performance standard you can rely on with this intelligent monochrome LaserJet printer series.Superior laser performance.

Short summary description HP LaserJet 4200tn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 4200tn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4200tn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description HP LaserJet 4200tn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 4200tn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 4200tn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
9 s
Features
Printing colours *
Black
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
Parallel
USB 2.0 ports quantity
1
Optional connectivity
Ethernet
Network
Wi-Fi *
No
Ethernet LAN *
No
Wi-Fi standards
Not supported
Performance
Internal memory *
64 MB
Maximum internal memory
416 MB
Memory slots
3
Card reader integrated
No
Compatible memory cards
Not supported
Built-in processor
Yes
Processor model
PMC-Sierra RM7065A
Processor frequency
300 MHz
Design
Display
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
416.5 mm
Depth
429.3 mm
Height
487.6 mm
Weight
27.2 kg
Dimensions (WxDxH)
416.5 x 429.26 x 487.6 mm
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Standard media sizes
A4, A5, B5 ISO, B5 JIS, executive (JIS), Japanese double postcard, DL ISO envelopes, B5 ISO envelopes, C5 ISO envelopes.
Typefaces
80
Envelope feeder
75
PictBridge
No
Dimensions (W x D x H) (imperial)
416.6 x 429.3 x 487.7 mm (16.4 x 16.9 x 19.2")
Weight (imperial)
27.2 kg (60 lbs)
Country Distributor
United Kingdom 1 distributor(s)