location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q2421A printing paper A4 (210x297 mm) 200 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2421A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2421A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736005234 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2004
Product end of life date
Bullet Points HP Q2421A printing paper A4 (210x297 mm) 200 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - A4 (210x297 mm)
  • - 120 g/m²
  • - 200 sheets
  • - White
Long product name HP Q2421A printing paper A4 (210x297 mm) 200 sheets White :
The long product name of HP Q2421A printing paper A4 (210x297 mm) 200 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 200 sheet, 120 g/m²
More>>>
HP Q2421A printing paper A4 (210x297 mm) 200 sheets White:
The official description of HP Q2421A printing paper A4 (210x297 mm) 200 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-gloss, two-sided finish for brilliant images on brochures, proposals and presentations. Super-smooth texture and high brightness provide high contrast, sharp text and rich, vibrant colours. HP High-Gloss Laser Paper is designed to complement HP's family of laser papers for complete project solutions. 200 sheets per box.

Short summary description HP Q2421A printing paper A4 (210x297 mm) 200 sheets White:
This short summary of the HP Q2421A printing paper A4 (210x297 mm) 200 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q2421A, Universal, A4 (210x297 mm), 200 sheets, 120 g/m², White, 10 - 70%

Long summary description HP Q2421A printing paper A4 (210x297 mm) 200 sheets White:
This is an auto-generated long summary of HP Q2421A printing paper A4 (210x297 mm) 200 sheets White based on the first three specs of the first five spec groups.

HP Q2421A. Recommended usage: Universal, Paper size: A4 (210x297 mm), Sheets per pack: 200 sheets. Package width: 219.6 mm, Package depth: 306.4 mm, Package height: 24.6 mm

Features
Recommended usage *
Universal
Paper size *
A4 (210x297 mm)
Sheets per pack *
200 sheets
Product colour
White
Media weight *
120 g/m²
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operating temperature (T-T)
15 - 27 °C
Weight & dimensions
Package width
219.6 mm
Package depth
306.4 mm
Package height
24.6 mm
Package weight
1.46 kg