Bullet Points HP Gloss Proofing A1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - A1
- - 173 g/m²
- - Finish type: Gloss
- - 50 sheets
- - White
Long product name HP Gloss Proofing A1 White
:
The long product name of HP Gloss Proofing A1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
173 g/m², 50 sheets, White
More>>>
HP Gloss Proofing A1 White:
The official description of HP Gloss Proofing A1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Excellent colour accuracy reflects offset printing for realistic proofing;
- High quality bright, white photo-based paper with a glossy finish for high-impact presentations;
- Crisp, sharp black text with vivid, true-to-life colour photo reproduction;
- Excellent colour accuracy reflects offset printing for realistic proofing;
- High quality bright, white photo-based paper with a glossy finish for high-impact presentations;
- Crisp, sharp black text with vivid, true-to-life colour photo reproduction.
Short summary description HP Gloss Proofing A1 White:
This short summary of the HP Gloss Proofing A1 White data-sheet is auto-generated and uses the product title and the first six key specs.
HP Gloss Proofing, Gloss, 173 g/m², A1, White, 50 sheets, 15 - 35 °C
Long summary description HP Gloss Proofing A1 White:
This is an auto-generated long summary of HP Gloss Proofing A1 White based on the first three specs of the first five spec groups.
HP Gloss Proofing. Finish type: Gloss, Media weight: 173 g/m², Paper size: A1. Weight: 7.1 kg. Package weight: 7.1 kg. Paper dimensions: 610 x 914