Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1908A polypropylene film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1908A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1908A
Category
Also known as PP film, this is a type of plastic film.
polypropylene films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 89461
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 14 Nov 2017 04:14:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1908A polypropylene film :
The short editorial description of HP Q1908A polypropylene film

Matte Adhesive-back Polypropylene, 914mm x 21.3m, 225 g/m², Matte
More>>>

HP Q1908A polypropylene film:
The official marketing text of HP Q1908A polypropylene film as supplied by the manufacturer
A 10-mil white matte adhesive polypropylene film with water-resistant coating on the back side prepared with an acrylate glue and a siliconized film. Ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. With dye inks, images are brilliant and well saturated—ideal for full-color photographic printing. With pigmented inks, it is water-resistant without lamination.
Short summary description HP Q1908A polypropylene film:
This short summary of the HP Q1908A polypropylene film data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1908A
Long summary description HP Q1908A polypropylene film :

HP Q1908A

This is an auto-generated long summary of HP Q1908A polypropylene film based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Maximum roll length
21.3 m
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
225
Operating relative humidity (H-H)
20 - 80%
Technical details
Operating temperature (T-T)
59 - 95 °F
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Size
Physical dimension.
91.4 cm (36")
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Country Distributor
Danmark 1 distributor(s)
X