Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
"HP Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1749A
Category
Textiles which can be used in printers to print designs and text onto them.
printable textiles
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18125
This statistic is based on the 74584 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72864 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile :
The short editorial description of HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile

HP Paper-backed Silk Satin Fabric 63.5 g/m²-54"/1372 mm x 10 m
More>>>

HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile:
The official marketing text of HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile as supplied by the manufacturer
HP Paper-Backed Fabric Silk Satin, 54 in x 33 ft is a banner textile, suitable for indoor signs or clothing. Drape this material in a natural way, like you do only with textiles for soft signs.
Short summary description HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile:
This short summary of the HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile data-sheet is auto-generated and uses the product title and the first six key specs.
HP "HP Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m"
Long summary description HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile :

HP "HP Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m"

This is an auto-generated long summary of HP " Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m" printable textile based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X