Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1748A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184826047
Category
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64871
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 01 Nov 2019 00:08:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft) :
The short editorial description of HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)

Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)
More>>>
HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft):
The official marketing text of HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft) as supplied by the manufacturer

Sign shops and print service providers, graphic artists and display professionals who produce soft sign applications, fashion designs, POP and retail displays, banners, textiles.

Short summary description HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft):
This short summary of the HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)

Long summary description HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft):
This is an auto-generated long summary of HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft) based on the first three specs of the first five spec groups.

HP Paper-backed Silk Satin Fabric-914 mm x 10 m (36 in x 33 ft)

X