Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1738A
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13146
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film :
The short editorial description of HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film

HP White Matte Polyester Film is suited for both indoor and outdoor applications. It is a quality white opaque matte polyester film with waterproof inkjet coating. This matte film has extremely high tensile strength and dimensional stability.
More>>>

HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film:
The official marketing text of HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film as supplied by the manufacturer
HP White Matte Polyester Film is suited for both indoor and outdoor applications. It is a quality white opaque matte polyester film with waterproof inkjet coating. This matte film has extremely high tensile strength and dimensional stability.
Short summary description HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film:
This short summary of the HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m
Long summary description HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film :

HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m

This is an auto-generated long summary of HP White Matte Polyester Film 165 g/m²-60"/1524 mm x 15.2 m matt white film based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X