location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1446A plotter paper 45 m 42 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1446A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1446A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184994937 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:25:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Mar 2014
Product end of life date
Bullet Points HP Q1446A plotter paper 45 m 42 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45 m Size (imperial): 11.1 cm (4.38") Matte
  • - Roll width: 42 cm
  • - Print media weight: 90 g/m²
  • - Printing material opacity: 93%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1446A plotter paper 45 m 42 cm :
The long product name of HP Q1446A plotter paper 45 m 42 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Bright White Inkjet Paper-420 mm x 45.7 m (16.54 in x 150 ft)
More>>>
HP Q1446A plotter paper 45 m 42 cm:
The official description of HP Q1446A plotter paper 45 m 42 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ColorPRO difference at its best on this FSC® certified1bond paper. ColorPRO Technology produces more striking colors, crisper text and graphics, and higher-contrast blacks for professional quality and striking results at production speed.
- See the bright, clear difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP Bright White Inkjet Paper with ColorPRO Technology delivers professional quality, striking results.
- Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company—and your clients—with this recyclable, FSC® certified1 paper.
- Optimize your everyday printing with the reliable, trouble-free performance of cost-effective HP Bright White Inkjet Paper. Many choices, including metric sizes, cut steps from the workflow for higher productivity and lower costs of printing.
- 1 Metric-sized output for use with the HP DSJ 4000, HP DSJ T1100, and HP DSJ Z6100 Printer series

Short summary description HP Q1446A plotter paper 45 m 42 cm:
This short summary of the HP Q1446A plotter paper 45 m 42 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1446A, 45 m, 42 cm, 5.08 cm, 11.1 cm (4.38"), Matte, 90 g/m²

Long summary description HP Q1446A plotter paper 45 m 42 cm:
This is an auto-generated long summary of HP Q1446A plotter paper 45 m 42 cm based on the first three specs of the first five spec groups.

HP Q1446A. Roll length: 45 m, Roll width: 42 cm, Core diameter: 5.08 cm. Dimensions (WxDxH): 111.1 x 111.1 x 450.85 mm, Weight: 1.68 kg. Package dimensions (WxDxH): 111.1 x 111.1 x 450.85 mm, Package weight: 2.45 kg. Products per pallet: 198 pc(s), Master (outer) cases per pallet: 22 pc(s), Layers per pallet: 9 pc(s). Printing material smoothness: 140 +/- 50 ml/min, Core size (imperial): 2", Printing material dry time: 90 s

Features
Roll length
45 m
Roll width
42 cm
Core diameter
5.08 cm
Size (imperial)
11.1 cm (4.38")
Finish type
Matte
Print media weight
90 g/m²
Printing material opacity
93%
Printing material shelf life
2 year(s)
Printing material smoothness
140 +/- 50 ml/min
Printing material brightness
95
Core size (imperial)
2"
Printing material dry time
90 s
Printing material whiteness
168
Quantity per box
1 pc(s)
Maximum roll length
45.7 m
Weight (imperial)
1.68 kg (3.7 lbs)
Weight & dimensions
Dimensions (WxDxH)
111.1 x 111.1 x 450.85 mm
Weight
1.68 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Packaging data
Package dimensions (W x D x H)
111.3 x 111.3 x 450.9 mm (4.38 x 4.38 x 17.8")
Package dimensions (WxDxH)
111.1 x 111.1 x 450.85 mm
Package weight (imperial)
2.45 kg (5.4 lbs)
Package weight
2.45 kg
Logistics data
Pallet dimensions (W x D x H)
121219.2 x 1016 x 1127.25 mm
Products per pallet
198 pc(s)
Master (outer) cases per pallet
22 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1127.3 mm (48 x 40 x 44.4")
Stacking number for pallet
2 pc(s)
Layers per pallet
9 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
514.8 kg
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
France 1 distributor(s)