location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1442A large format media 45.7 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1442A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1442A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184994890 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:24:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Mar 2014
Product end of life date
Bullet Points HP Q1442A large format media 45.7 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45.7 m
  • - Printing media thickness: 114 µm
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q1442A large format media 45.7 m :
The long product name of HP Q1442A large format media 45.7 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Coated Paper, 594 mm x 45.7 m (23.39 in x 150 ft), 90 g/m²
More>>>
HP Q1442A large format media 45.7 m:
The official description of HP Q1442A large format media 45.7 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Coated Paper's special surface coating is designed to ensure accurate colour reproduction. The improved coating reduces bleed for crisp line drawings and is dye and UV ink compatible.
- HP Coated Paper's immediate drying ensures maximum productivity with no waiting around. The improved handleability allows professionals to roll and stack time-sensitive documents as they come off the printer.
- HP Coated Paper comes in a wide choice of roll lengths - including 91.4 m - for reliable, trouble-free unattended printing.
- 3 months indoor lightfastness – ideal for indoor signs and posters that are changed frequently.
- Low cost-per-copy.

Short summary description HP Q1442A large format media 45.7 m:
This short summary of the HP Q1442A large format media 45.7 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1442A, 45.7 m, 64.6 cm (25.4"), 114 µm, 90 g/m²

Long summary description HP Q1442A large format media 45.7 m:
This is an auto-generated long summary of HP Q1442A large format media 45.7 m based on the first three specs of the first five spec groups.

HP Q1442A. Roll length: 45.7 m, Size (imperial): 64.6 cm (25.4"), Printing media thickness: 114 µm, Print media weight: 90 g/m²

Features
Roll length
45.7 m
Size (imperial)
64.6 cm (25.4")
Printing media thickness
114 µm
Print media weight
90 g/m²
Printing material shelf life
2 year(s)
Country of origin
Germany
Weight
3.1 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Dimensions (WxDxH)
111 x 108 x 646 mm
Pallet dimensions (W x D x H)
1257 x 1016 x 786 mm
Weight & dimensions
Pallet dimensions (W x D x H) (imperial)
1257.3 x 1016 x 785.6 mm (49.5 x 40 x 30.9")
Packaging data
Package dimensions (WxDxH)
111 x 108 x 646 mm
Package dimensions (W x D x H)
111.3 x 108 x 645.9 mm (4.38 x 4.25 x 25.4")
Package weight
3.1 kg
Logistics data
Pallet gross weight
344 kg
Harmonized System (HS) code
48025590
Other features
Printing material brightness
89%
Products per pallet
99 pc(s)
Printing material dry time
0 min.
Printing material opacity
93%
Printing material waterfastness
Lamination required
Printing material whiteness
143
Quantity per box
1 pc(s)
Retail only
No
Fade-resistance note (indoor home or office)
3 mon.
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)