Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1412A large format media

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1412A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1412A
Category
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 200012
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 15 Nov 2017 02:20:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP Q1412A large format media :
The short editorial description of HP Q1412A large format media

HP Universal Heavyweight Coated Paper, 610 mm x 30.5 m (24 in x 100 ft)
More>>>

HP Q1412A large format media:
The official marketing text of HP Q1412A large format media as supplied by the manufacturer
HP Universal Heavyweight Coated Paper is an economical material ideal for a variety of medium ink-density technical and graphics applications, including presentations, indoor signs and posters that will be replaced frequently. The HP Designjet printing solution—printer, ink supplies and media—is custom-engineered, tested and guaranteed to provide consistent, exceptional-quality results, every time.
Short summary description HP Q1412A large format media:
This short summary of the HP Q1412A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1412A, 30.5 m, 66 cm (26"), Germany, 15 - 30 °C, 5 - 40 °C, 30 - 70%
Long summary description HP Q1412A large format media :

HP Q1412A. Maximum roll length: 30.5 m, Size: 66 cm (26"), Country of origin: Germany. Dimensions (WxDxH): 113 x 113 x 660 mm, Weight: 2.23 kg, Package dimensions (WxDxH): 113 x 113 x 660 mm. Quantity per pallet: 81 pc(s), Printing material opacity: 90%, Core diameter: 5.08 cm

This is an auto-generated long summary of HP Q1412A large format media based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Maximum roll length
30.5 m
Size
Physical dimension.
66 cm (26")
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
150
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
120
Country of origin
Country where the device is made.
Germany
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
113 x 113 x 660 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.23 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
113 x 113 x 660 mm
Package weight
Weight of the packaged product.
2.77 kg
Pallet weight
265 kg
Weight & dimensions
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1120 x 1120 x 850 mm
Package dimensions (W x D x H)
113 x 113 x 659.9 mm (4.45 x 4.45 x 26")
Pallet dimensions (W x D x H) (imperial)
1117.9 x 1117.9 x 849.9 mm (44 x 44 x 33.5")
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
81 pc(s)
Printing material opacity
Ability of the media to block light transmission through the media
90%
Core diameter
5.08 cm
Printing material brightness
Measurement of the amount of reflected light and test method
> 95%
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
0 min.
Printing material lamination
Indicates a need for media lamination to provide waterfastness
thermal, pressure-sensitive laminate films
Printing material waterfastness
Lamination required
Printing material whiteness
Color measurement of media's surface and test method
130
Core size (imperial)
2
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Fade-resistance note (indoor home or office)
9+ months
Country Distributor
Nederland 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Türkiye 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
X