location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4200 Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 4200 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1280A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 14:02:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Dec 2005
Product end of life date
Bullet Points HP Designjet 4200 Scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning
  • - Maximum scan size: 1067 x 0 mm Sensor type: CCD
  • - 180 W
  • - Internal memory: 256 MB Built-in processor 850 MHz
Warranty: 1 year, next business-day, on-site
Long product name HP Designjet 4200 Scanner Sheet-fed scanner :
The long product name of HP Designjet 4200 Scanner Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expand your large-format capabilities by adding colour scanning. Maximise your assets' efficiency and improve productivity. Easily integrate this scanning system into your existing workflow and start benefiting from it now.
More>>>
Short summary description HP Designjet 4200 Scanner Sheet-fed scanner:
This short summary of the HP Designjet 4200 Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4200 Scanner, 1067 x 0 mm, 24 bit, Sheet-fed scanner, CCD, PDF, TIFF, 256 MB

Long summary description HP Designjet 4200 Scanner Sheet-fed scanner:
This is an auto-generated long summary of HP Designjet 4200 Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

HP Designjet 4200 Scanner. Maximum scan size: 1067 x 0 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan file formats: PDF, TIFF, Internal memory: 256 MB. Power consumption (typical): 180 W. Supported network protocols: TCP/IP

Scanning
Maximum scan size *
1067 x 0 mm
Colour scanning
Yes
Input colour depth
24 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Scan file formats
PDF, TIFF
Internal memory
256 MB
Built-in processor
Intel® Pentium® III
Processor frequency
850 MHz
Power
Power consumption (typical)
180 W
Network
Supported network protocols
TCP/IP
System requirements
Compatible operating systems
Microsoft Windows (95, 98, Me, NT 4.0, 2000, XP) through Windows domain or FTP service, Mac OS 9.X and Mac OS X through FTP service, UNIX/Linux through FTP service
Operational conditions
Operating temperature (T-T)
18 - 32 °C
Storage temperature (T-T)
-20 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Certificates
Electromagnetic compatibility
Compliant with the requirements for Class A ITE products: EU (EMC Directive), USA (FCC Rules), Canada (DoC), Australia (ACA), New Zealand (MoC), Japan (VCCI), Taiwan (BSMII)
Weight & dimensions
Weight
93.5 kg
Packaging content
Bundled software
System recovery software for the scanning system including HP Macroinstaller with Microsoft Windows drivers for HP Designjet 500, 800, 1000, 5000 series printers.
Other features
Network ready
Yes
Paper handling
Straight through scan paper path for sheet and cardboard originals, output basket, all-wheel drive (contour adjustment, precision rollers)
I/O ports
1 Fast Ethernet 10/100Base-TX for scan to file
Colour printing technology
Closed-loop colour calibration if used together with HP Designjet printing systems
Maximum dimensions (W x D x H)
2029 x 770 x 1250 mm
Dimensions (WxDxH)
2029 x 770 x 1250 mm
Scan time
20 s
Power requirements
100 - 240 VAC (± 10%), 50/60 Hz, 8 amp
Recommended operating temperature range (T-T)
18 - 32 °C
Driver updates
Latest software available from HP Designjet website, http:///PostSalesSelect.html
Image scaling/enlargement range
1 - 10000%
Control panel
Print/scan/copy operation controlled through an easy-to-use LCD colour touch-screen and intuitive software
Service & support
3C auto-maintenance system (automatic alignment to fraction of pixel, automatic stitching to fraction of pixel, basic calibration, precision colour calibration, maintenance sheet)
Media types supported
Non-abrasive paper, vellum, mylar, sepia, blueprints, plastic film, plastic laminate, foam board, cardboard (no plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, burned surfaces)
Scan quality (black, best)
300 DPI
Scan quality (black, draft)
200 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, draft)
150 DPI
Copier settings
Type of original, image crop and align preview, lightness, saturation and RGB controls, sharpen/blur, mirror copy, enlarge/reduce, panelling, tiling, nesting, accounting
Copy resolution (black graphics)
300 x 300 dpi
Copy resolution (black text)
300 x 300 DPI
Copy resolution (colour text and graphics)
300 DPI
Duplex print options
None (not supported)
HDD capacity
14 GB
Keyboard type
Mini
Linear scan speed (metric)
3.8 cm/sec / 7.6 cm/sec
Maximum number of copies
99 copies
Media handling
Straight through scan paper path for sheet and cardboard originals, output basket, all-wheel drive (contour adjustment, precision rollers)
Scan quality (black, normal)
300 DPI
Scan quality (colour, normal)
300 DPI
Line accuracy
± 0.15%
Print technology
Inkjet