location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet4500mfp EN Box1+Box2+Box3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1276A#ABB/KIT
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - Colour scanning
  • - Ethernet LAN
Warranty: Service & support options: Phone support (setup, installation, troubleshooting); on-site hardware repair if needed (next-business-day response time); optional HP Care Packs (installations, aanty extensions, response time extensions)One-year, next-business-day on-site
Long product name HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN :
The long product name of HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High performance colour production system
More>>>
HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN:
The official description of HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise productivity with the HP Designjet 4500mfp: large input and output capacity for unattended printer operation plus high performance scanning/copying make it the ideal colour production system for technical applications

ABB - Europe - English localization

Short summary description HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN:
This short summary of the HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet4500mfp EN Box1+Box2+Box3, HP-GL/2, HP-RTL, 24 bit, 8 (2 each black, cyan, magenta, yellow), 99 copies, Colour scanning, Sheet-fed scanner

Long summary description HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN:
This is an auto-generated long summary of HP DesignJet4500mfp EN Box1+Box2+Box3 large format printer Colour Ethernet LAN based on the first three specs of the first five spec groups.

HP DesignJet4500mfp EN Box1+Box2+Box3. Page description languages: HP-GL/2, HP-RTL, Colour depth: 24 bit, Print head: 8 (2 each black, cyan, magenta, yellow). Maximum number of copies: 99 copies. Scanning: Colour scanning, Scanner type: Sheet-fed scanner, Scan technology: Dual 2D-adaptive enhancement, dual 2D-adaptive gray, ADL+error diffusion halftoning,.... Media types supported: Printer: Paper (plain, inkjet, coated, heavyweight coated, super heavyweight coated, semi-gloss,..., Media thickness: Printer: all paper paths: > 0.4; Scanner > 15, Maximum roll length: 175 m. Memory slots: 2x DIMM, Built-in processor: Scanner: Intel Pentium 4, Drive device, buffer size: 20000 MB

Printing
Print head nozzles
524 (per printhead), 1048 (per colour in Double Swath configured)
Print speed footnote
Printed in Fast mode on HP Bright White Inkjet Paper (bond). Speed indicated is maximum printer speed.
Colour printing technology
HP Color Layering technology, HP PhotoREt III
Colour *
Yes
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL
Colour depth
24 bit
Print head
8 (2 each black, cyan, magenta, yellow)
Print time colour line drawing (draft, A1)
25 sec/page
Copying
Copy resolution (black graphics)
Up to 9600 dpi
Copy resolution (colour text and graphics)
300 DPI
Maximum number of copies
99 copies
Copier settings
Type of original image crop and align preview, best/normal/fast copy quality, enlarge/reduce, lightness, mirror copy, nesting, paneling, saturation and RGB controls, sharpen/blur, tiling
Colour copy capability
Yes
Scanning
Scanning *
Colour scanning
Scanner type
Sheet-fed scanner
Scan technology
Dual 2D-adaptive enhancement, dual 2D-adaptive gray, ADL+error diffusion halftoning, 2D-sharpening, 2D-softening and 2D-blur filter, 2D-adaptive thresholding
Scan quality (black, best)
300 DPI
Scan quality (black, normal)
200 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, normal)
200 DPI
Hardware scan resolution
508 x 508 DPI
Scan file formats
TIFF
Linear scan speed (metric)
Color (200 dpi): 76 mm (3") per second; Black-and-white (200 dpi): 254 mm (10") per second
Scan quality (black, draft)
150 DPI
Scan quality (colour, draft)
150 DPI
Minimum scan size
152 x 114 mm
Linear scan speed (imperial)
Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)
Minimum scan area
152.4 x 114.3 mm (6 x 4.5")
Input & output capacity
Total number of input trays
2
Paper handling
Paper handling
Printer: Two automatic rolls, automatic roll-switching, automatic cutter, optional stacker, optional automatic inline folding device; Scanner: straight-through scan paper path for sheet and cardboard originals, output basket
Duplex print options
None
Maximum print length
175 m
Standard media sizes
Printer: A3, A2, A1, A0 (rolls up to 1067 mm wide); Scanner: up to 1118 mm wide media
Media types supported
Printer: Paper (plain, inkjet, coated, heavyweight coated, super heavyweight coated, semi-gloss, glossy, natural tracing, photo), film; Scanner: Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (no plywood, stone plates, metal plates or abrasive dirty, rough, sharp edged, metal clamped, burned surfaces)
Media thickness
Printer: all paper paths: > 0.4; Scanner > 15
Maximum roll length
175 m
Maximum roll diameter
18 cm
Recommended media weight
Printer: 50 - 328; Scanner: at least 0.08 mm thick
Maximum media width
1067 mm
Media handling
Printer: Two automatic rolls, automatic roll-switching, automatic cutter, optional stacker, optional automatic inline folding device; Scanner: straight-through scan paper path for sheet and cardboard originals, output basket
Maximum paper trays
2
Paper handling standard/output
Optional stacker
Roll top margin
5 mm
Media thickness (imperial)
0.59"
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
Firewire (IEEE 1394) ports
1
RJ-45 ports quantity
1
Performance
Memory upgrade
0.512 GB
Memory slots
2x DIMM
Built-in processor
Scanner: Intel Pentium 4
Memory technology
Printer: Dual data rate DRAM technology (DDR) to maximize memory speed
Drive device, buffer size
20000 MB
Power
Power requirements
Printer: Input voltage 100 to 127 VAC (+/- 10%), 6 amp; 220 to 240 VAC (+/- 10%), 3 amp; 50/60 Hz (+/- 3 Hz), auto range; scanner: 100 to 240 VAC (+/- 10%), auto range, 50/60 Hz, 5 amp maximum
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Recommended system requirements
Windows NT 4.0: Pentium III 733 MHz, 128 MB RAM, 2 GB available hard disk space; Windows 98 SE, Me: Pentium 133 MHz, 64 MB RAM, 320 MB available hard disk space; Windows 2000, 2003 Server: Pentium III 733 MHz, 256 MB RAM, 2 GB available hard disk space; Windows XP: Pentium IV 1 GHz, 256 MB RAM, 2 GB available hard disk space
Compatible operating systems
Printer: Windows NT 4.0 Workstation, NT 4.0 Server, 98 SE, 2000, Me, XP Home, XP Professional, Server 2003; Mac OS X v 10.2.8, 10.3, 10.4; Scanner: Windows 95, NT 4.0, 98, 2000, Me, XP through Windows domain or FTP service, Mac OS 9.X and Mac OS X through FTP service, UNIX/Linux through FTP service
Weight & dimensions
Maximum dimensions (W x D x H)
1930 x 800 x 1350 mm
Dimensions (WxDxH)
930 x 800 x 1350 mm
Weight
185 kg
Dimension note (imperial)
For printer (70.8 x 33.4 x 54.3 inches for scanner)
Dimension note (metric)
For printer (1800 x 850 x 1380 mm for scanner)
Size (imperial)
193 cm (76")
Weight (imperial)
For printer (204 lb for scanner) 408 lb
Packaging data
Package dimensions (WxDxH)
2130 x 775 x 1320 mm
Package dimensions (W x D x H)
2131.1 x 774.7 x 1320.8 mm (83.9 x 30.5 x 52")
Package weight (imperial)
Printer: 501.1 (EMEA), 600.3 (NA, AP); scanner: 316
Bundled software
Printer: HP Designjet software for Windows and Macintosh; Scanner: system recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 500, 800, 1000, 4000, 4500, 5000 and 5500 series printers
Other features
Minimum system requirements for Macintosh
G3, G4, G5; 128 MB RAM; 256 MB available hard disk space; Mac OS X v 10.2.8, 10.3, 10.4
Typefaces
None
Line accuracy
+/- 0.1%
Minimum line width
0.075 mm
Compatible ink types, supplies
Black: pigmented, CMY: dye based
Acoustic power emissions
6.3 B(A)
Acoustic pressure emissions
46 dB
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Windows NT 4.0: Pentium II 300 MHz, 64 MB RAM, 400 MB available hard disk space; Windows 98 SE, Me: Pentium 133 MHz, 48 MB RAM, 300 MB available hard disk space; Windows 2000, 2003 Server: Pentium II 300 MHz, 128 MB RAM, 400 MB available hard disk space; Windows XP: Pentium III 733 MHz, 128 MB RAM, 400 MB available hard disk space
Embedded web server
Yes
Electromagnetic compatibility
Compliant with Class A requirements, including EU (EMC Directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), Japan (VCCI), Korea (MIC), Taiwan (BSMI)
Printer management
HP Embedded Web Server
Safety
Compliant with IEC 60950, including EU LVD and EN60950, CSA-certified for US and Canada, Mexico NYCE, Argentina IRAM, Singapore PSB, Russia VNIIS, NEMKO, China CCC, Taiwan BSMI
Downloadable software
Scanner: WinXPe
All-In-One-multitasking
Yes
Functions
Color copying, color scanning, color printing, black-and-white copying, black-and-white scanning, black-and-white printing
Media thickness (min)
0.08 mm
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Driver updates
Latest driver upgrade information available on http://www.designjet.hp.com
Ink drop
5 pl (colour), 15 pl (black)
Control panel
Printer: illuminated, graphical LCD display area; 8 front-panel buttons (Back, Cancel, Down arrow, Form Feed and Cut, Power, Reset, Select, Up arrow); 2 LEDs (Power, Status); On/Off buzzer; Scanner: Copy/scan/print operation controlled through an easy-to-use LCD color touch-screen and intuitive software
Technical features
Outstanding printing performance Large input and output capacity Accurate lines and consistently high image quality
Keyboard type
Mini keyboard
Scan input modes
On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to print, collate copy, copy, batch scanning, batch copying, print from list
Colour space standard
sRGB
Line width minimum
0.003 in
Maximum print length (imperial)
575 ft
Media sizes standard (imperial rolls)
24, 36, 42-in rolls
Roll maximum input
2
UNSPSC-code
43212107
Printer features
Printer: color printing, black-and-white printing; scanner: color printing, black-and-white scanning
Send to email capability
No
Logistics data
Products per pallet
48 pc(s)
Pallet gross weight
331 kg